TE Connectivity High Frequency & RF Inductors 1879812-2

Description
Dimensions Product Height : 1.02 MM  [.04 INCH ] Product Length : 1.8 MM  [.07 INCH ] Product Width : 1.12 MM  [.044 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 280 DC Resistance (OHM) : .95 Inductance (MICHEN) : .15 Passive Component Tolerance (PCT) : 2 Self Resonant Frequency (GHZ) : 1.3 Other Inductor Quality Factor : 28 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0603 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Dimensions Product Height : 1.02 MM  [.04 INCH ] Product Length : 1.8 MM  [.07 INCH ] Product Width : 1.12 MM  [.044 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 280 DC Resistance (OHM) : .95 Inductance (MICHEN) : .15 Passive Component Tolerance (PCT) : 2 Self Resonant Frequency (GHZ) : 1.3 Other Inductor Quality Factor : 28 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0603 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Frequency & RF Inductors - 1879812-2 - TE Connectivity
Berwyn, PA, United States
High Frequency & RF Inductors
1879812-2
High Frequency & RF Inductors 1879812-2
Dimensions Product Height : 1.02 MM  [.04 INCH ] Product Length : 1.8 MM  [.07 INCH ] Product Width : 1.12 MM  [.044 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 280 DC Resistance (OHM) : .95 Inductance (MICHEN) : .15 Passive Component Tolerance (PCT) : 2 Self Resonant Frequency (GHZ) : 1.3 Other Inductor Quality Factor : 28 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0603 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : 1.02 MM  [.04 INCH ]
  • Product Length : 1.8 MM  [.07 INCH ]
  • Product Width : 1.12 MM  [.044 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 280
  • DC Resistance (OHM) : .95
  • Inductance (MICHEN) : .15
  • Passive Component Tolerance (PCT) : 2
  • Self Resonant Frequency (GHZ) : 1.3

Other


  • Inductor Quality Factor : 28

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound
  • Inductor Type : High Frequency
  • Package Size Code : 0603

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Inductors, Chokes & Coils - 1879812-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Inductors, Chokes & Coils
1879812-2
Inductors, Chokes & Coils 1879812-2
Inductor

Inductor

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category RF Inductors Inductors, Coils, and Chokes
Product Number 1879812-2 1879812-2
Product Name High Frequency & RF Inductors Inductors, Chokes & Coils
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1500 microH
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-1624110-0 - TE Connectivity
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Power Inductors - 2176782-9 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
High Frequency & RF Inductors - 4-1624112-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0110 microH
View Details
2 suppliers
High Frequency & RF Inductors - 8-1624113-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 2.2 microH
View Details
2 suppliers