TE Connectivity Chokes 2-1624116-9

Description
Dimensions Passive Component Dimensions (MM) : 1.6 x .8 x .8 Electrical Characteristics Current Rating (Max) (MAMP) : 200 DC Resistance (OHM) : .4 Impedance (OHM) : 100 Product Type Features Package Size Code : 0603
Request a Quote
Description
Dimensions Passive Component Dimensions (MM) : 1.6 x .8 x .8 Electrical Characteristics Current Rating (Max) (MAMP) : 200 DC Resistance (OHM) : .4 Impedance (OHM) : 100 Product Type Features Package Size Code : 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chokes - 2-1624116-9 - TE Connectivity
Berwyn, PA, United States
Dimensions Passive Component Dimensions (MM) : 1.6 x .8 x .8 Electrical Characteristics Current Rating (Max) (MAMP) : 200 DC Resistance (OHM) : .4 Impedance (OHM) : 100 Product Type Features Package Size Code : 0603

Dimensions


  • Passive Component Dimensions (MM) : 1.6 x .8 x .8

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 200
  • DC Resistance (OHM) : .4
  • Impedance (OHM) : 100

Product Type Features


  • Package Size Code : 0603
Buy Now

Technical Specifications

  TE Connectivity
Product Category Inductors, Coils, and Chokes
Product Number 2-1624116-9
Product Name Chokes
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1624117-6 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Power Inductors - 1-2176637-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 15 microH
View Details
High Frequency & RF Inductors - 1-1879023-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0680 microH
View Details
2 suppliers
Molded SMD Inductors - 1624094-6 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 1 microH
View Details
2 suppliers