TE Connectivity Chokes 1-1879855-2

Description
Dimensions Passive Component Dimensions (MM) : 1 x .5 x .5 Electrical Characteristics Current Rating (Max) (MAMP) : 300 DC Resistance (OHM) : .4 Impedance (OHM) : 75 Product Type Features Package Size Code : 0402
Request a Quote
Description
Dimensions Passive Component Dimensions (MM) : 1 x .5 x .5 Electrical Characteristics Current Rating (Max) (MAMP) : 300 DC Resistance (OHM) : .4 Impedance (OHM) : 75 Product Type Features Package Size Code : 0402
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chokes - 1-1879855-2 - TE Connectivity
Berwyn, PA, United States
Dimensions Passive Component Dimensions (MM) : 1 x .5 x .5 Electrical Characteristics Current Rating (Max) (MAMP) : 300 DC Resistance (OHM) : .4 Impedance (OHM) : 75 Product Type Features Package Size Code : 0402

Dimensions


  • Passive Component Dimensions (MM) : 1 x .5 x .5

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 300
  • DC Resistance (OHM) : .4
  • Impedance (OHM) : 75

Product Type Features


  • Package Size Code : 0402
Buy Now

Technical Specifications

  TE Connectivity
Product Category Inductors, Coils, and Chokes
Product Number 1-1879855-2
Product Name Chokes
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176641-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Power Inductors - 1-2176784-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 22 microH
View Details
Power Inductors - 2176638-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
Power Inductors - 2176640-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details