Nordic Semiconductor ASA RF Transceiver ICs NRF2401AG-REEL7

Description
IC RF TxRx Only General ISM > 1GHz 2.4GHz 24-VQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx Only General ISM > 1GHz 2.4GHz 24-VQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - NRF2401AG-REEL7-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
NRF2401AG-REEL7-ND
RF Transceiver ICs NRF2401AG-REEL7-ND
IC RF TxRx Only General ISM > 1GHz 2.4GHz 24-VQFN Exposed Pad

IC RF TxRx Only General ISM > 1GHz 2.4GHz 24-VQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number NRF2401AG-REEL7-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 1000 kbps
Bias Current 18 to 25 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Switches - AS214-92LF - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP
View Details
2 suppliers
RF Amplifiers - SZA-2044Z - ODG (Origin Data Global)
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh; ISM, 802.11b/g/WiFi, WLAN
Supply Voltage Other; 3V ~ 5V
Package Type 20-VFQFN Exposed Pad
View Details
KBMPS300400 - KBMPS300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details