KRYTAR, Inc. Butler Matrix KBM9180400 KBM9180400

Description
The NEW KRYTAR 4×4 Butler Matrix uses KRYTAR’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. A Butler matrix is a beamforming network used to feed a phased array of antenna elements. Its purpose is to control the direction of a beam, or beams, of radio transmission. KRYTAR’s Butler Matrix can be utilized as a beamforming network used to feed a phased array of antenna elements with the purpose to control the direction of a beam, or beams, of radio transmission. The advantage over other methods of angular beamforming is the simplicity of use in a variety of applications. KRYTAR’s 4×4 Butler Matrix, Model KBM9180400, is the ideal choice for antenna array beamforming, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, mmWave, MIMO (Multiple-Input and Multiple-Output) radio links, multipath simulation and performance evaluation, and many other upcoming applications. KRYTAR’s technological advances provide excellent operating performance of this new 4×4 Butler Matrix. Covering the frequency range from 18.0 to 40.0 GHz this Butler Matrix provides ±1.3 dB of maximum Amplitude Imbalance and maximum Phase Imbalance of ±15 degrees. This Butler Matrix exhibits Insertion Loss of < 12 dB with Maximum Input and Output VSWR of 2.0:1 dB and Isolation of 12 dB. Average Power rating is 20 watts.
Request a Quote Datasheet
Description
The NEW KRYTAR 4×4 Butler Matrix uses KRYTAR’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. A Butler matrix is a beamforming network used to feed a phased array of antenna elements. Its purpose is to control the direction of a beam, or beams, of radio transmission. KRYTAR’s Butler Matrix can be utilized as a beamforming network used to feed a phased array of antenna elements with the purpose to control the direction of a beam, or beams, of radio transmission. The advantage over other methods of angular beamforming is the simplicity of use in a variety of applications. KRYTAR’s 4×4 Butler Matrix, Model KBM9180400, is the ideal choice for antenna array beamforming, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, mmWave, MIMO (Multiple-Input and Multiple-Output) radio links, multipath simulation and performance evaluation, and many other upcoming applications. KRYTAR’s technological advances provide excellent operating performance of this new 4×4 Butler Matrix. Covering the frequency range from 18.0 to 40.0 GHz this Butler Matrix provides ±1.3 dB of maximum Amplitude Imbalance and maximum Phase Imbalance of ±15 degrees. This Butler Matrix exhibits Insertion Loss of < 12 dB with Maximum Input and Output VSWR of 2.0:1 dB and Isolation of 12 dB. Average Power rating is 20 watts.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Butler Matrix KBM9180400 - KBM9180400 - KRYTAR, Inc.
Sunnyvale, CA, United States
Butler Matrix KBM9180400
KBM9180400
Butler Matrix KBM9180400 KBM9180400
The NEW KRYTAR 4×4 Butler Matrix uses KRYTAR’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. A Butler matrix is a beamforming network used to feed a phased array of antenna elements. Its purpose is to control the direction of a beam, or beams, of radio transmission. KRYTAR’s Butler Matrix can be utilized as a beamforming network used to feed a phased array of antenna elements with the purpose to control the direction of a beam, or beams, of radio transmission. The advantage over other methods of angular beamforming is the simplicity of use in a variety of applications. KRYTAR’s 4×4 Butler Matrix, Model KBM9180400, is the ideal choice for antenna array beamforming, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, mmWave, MIMO (Multiple-Input and Multiple-Output) radio links, multipath simulation and performance evaluation, and many other upcoming applications. KRYTAR’s technological advances provide excellent operating performance of this new 4×4 Butler Matrix. Covering the frequency range from 18.0 to 40.0 GHz this Butler Matrix provides ±1.3 dB of maximum Amplitude Imbalance and maximum Phase Imbalance of ±15 degrees. This Butler Matrix exhibits Insertion Loss of < 12 dB with Maximum Input and Output VSWR of 2.0:1 dB and Isolation of 12 dB. Average Power rating is 20 watts.

The NEW KRYTAR 4×4 Butler Matrix uses KRYTAR’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. A Butler matrix is a beamforming network used to feed a phased array of antenna elements. Its purpose is to control the direction of a beam, or beams, of radio transmission.

KRYTAR’s Butler Matrix can be utilized as a beamforming network used to feed a phased array of antenna elements with the purpose to control the direction of a beam, or beams, of radio transmission. The advantage over other methods of angular beamforming is the simplicity of use in a variety of applications. KRYTAR’s 4×4 Butler Matrix, Model KBM9180400, is the ideal choice for antenna array beamforming, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, mmWave, MIMO (Multiple-Input and Multiple-Output) radio links, multipath simulation and performance evaluation, and many other upcoming applications.

KRYTAR’s technological advances provide excellent operating performance of this new 4×4 Butler Matrix. Covering the frequency range from 18.0 to 40.0 GHz this Butler Matrix provides ±1.3 dB of maximum Amplitude Imbalance and maximum Phase Imbalance of ±15 degrees. This Butler Matrix exhibits Insertion Loss of < 12 dB with Maximum Input and Output VSWR of 2.0:1 dB and Isolation of 12 dB. Average Power rating is 20 watts.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category Network and Communication Chips
Product Number KBM9180400
Product Name Butler Matrix KBM9180400
Device Type Beamformers
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM010265 - RFM010265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 26500 MHz
View Details
Monopulse Comparators RFM060200 - RFM060200 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 20000 MHz
View Details
Butler Matrix KBM9005070 - KBM9005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
Butler Matrix KBM9020060 - KBM9020060 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 6000 MHz
View Details