Restek MXT®-Msieve 5A Columns

Description
Advantages of metal MXT® PLOT columns include: Can be made in small coil diameters—perfect for tight spaces. Rugged material withstands rough handling and shock. Designed for robust performance in process GCs and field instruments. Available in 3.5′-coil diameter or 7′-diameter, 11-pin cage.
Description
Advantages of metal MXT® PLOT columns include: Can be made in small coil diameters—perfect for tight spaces. Rugged material withstands rough handling and shock. Designed for robust performance in process GCs and field instruments. Available in 3.5′-coil diameter or 7′-diameter, 11-pin cage.

Suppliers

Company
Product
Description
Supplier Links
MXT®-Msieve 5A Columns -  - Restek
Bellefonte, PA, USA
MXT®-Msieve 5A Columns
MXT®-Msieve 5A Columns
Advantages of metal MXT® PLOT columns include: Can be made in small coil diameters—perfect for tight spaces. Rugged material withstands rough handling and shock. Designed for robust performance in process GCs and field instruments. Available in 3.5′-coil diameter or 7′-diameter, 11-pin cage.

Advantages of metal MXT® PLOT columns include:

  • Can be made in small coil diameters—perfect for tight spaces.
  • Rugged material withstands rough handling and shock.
  • Designed for robust performance in process GCs and field instruments.
  • Available in 3.5″-coil diameter or 7″-diameter, 11-pin cage.
Supplier's Site

Technical Specifications

  Restek
Product Category GC Columns
Product Name MXT®-Msieve 5A Columns
Column Type Capillary; Porous Layer Open Tubular
Construction Material Stainless Steel
Column Length 15 to 30 m (49.21 to 98.43 ft)
Unlock Full Specs
to access all available technical data

Similar Products

Rtx®-20 Columns -  - Restek
Specs
Column Type Capillary
Construction Material Silicate Glass; Other; Fused Silica
Column Length 15 to 30 m (49.21 to 98.43 ft)
View Details
Abel Industries Canada Ltd.
Specs
Column Length 20 m (65.62 ft)
Inner Diameter (ID) 180 µm (7.09 mils)
Film Thickness 0.1800 µm (0.0071 mils)
View Details
Bonded Packed Column Stationary Phases -  - Restek
Specs
Column Type Packed
Construction Material Stainless Steel
Column Length 2 m (6.56 ft)
View Details
Abel Industries Canada Ltd.
Specs
Column Length 12 m (39.37 ft)
Inner Diameter (ID) 200 µm (7.87 mils)
Film Thickness 0.3300 µm (0.0130 mils)
View Details