Restek Rxi®-5ms Columns

Description
(low polarity phase, Crossbond® 5% diphenyl/95% dimethyl polysiloxane) General purpose columns for semivolatiles, phenols, amines, residual solvents, drugs of abuse, pesticides, PCB congeners (e.g. Aroclor mixes), solvent impurities. Most inert column on the market. Tested and guaranteed for ultra-low bleed—improved signal-to-noise ratio, for better sensitivity and mass spectral integrity. Temperature range: -60 °C to 330/350 °C (bleed tested temperature/maximum operating temperature). Equivalent to USP G27 phase.
Description
(low polarity phase, Crossbond® 5% diphenyl/95% dimethyl polysiloxane) General purpose columns for semivolatiles, phenols, amines, residual solvents, drugs of abuse, pesticides, PCB congeners (e.g. Aroclor mixes), solvent impurities. Most inert column on the market. Tested and guaranteed for ultra-low bleed—improved signal-to-noise ratio, for better sensitivity and mass spectral integrity. Temperature range: -60 °C to 330/350 °C (bleed tested temperature/maximum operating temperature). Equivalent to USP G27 phase.

Suppliers

Company
Product
Description
Supplier Links
Rxi®-5ms Columns -  - Restek
Bellefonte, PA, USA
Rxi®-5ms Columns
Rxi®-5ms Columns
(low polarity phase, Crossbond® 5% diphenyl/95% dimethyl polysiloxane) General purpose columns for semivolatiles, phenols, amines, residual solvents, drugs of abuse, pesticides, PCB congeners (e.g. Aroclor mixes), solvent impurities. Most inert column on the market. Tested and guaranteed for ultra-low bleed—improved signal-to-noise ratio, for better sensitivity and mass spectral integrity. Temperature range: -60 °C to 330/350 °C (bleed tested temperature/maximum operating temperature). Equivalent to USP G27 phase.

(low polarity phase, Crossbond® 5% diphenyl/95% dimethyl polysiloxane)

  • General purpose columns for semivolatiles, phenols, amines, residual solvents, drugs of abuse, pesticides, PCB congeners (e.g. Aroclor mixes), solvent impurities.
  • Most inert column on the market.
  • Tested and guaranteed for ultra-low bleed—improved signal-to-noise ratio, for better sensitivity and mass spectral integrity.
  • Temperature range: -60 °C to 330/350 °C (bleed tested temperature/maximum operating temperature).
  • Equivalent to USP G27 phase.
Supplier's Site

Technical Specifications

  Restek
Product Category GC Columns
Product Name Rxi®-5ms Columns
Column Type Capillary
Construction Material Silicate Glass; Other; Fused Silica
Column Length 10 to 60 m (32.81 to 197 ft)
Unlock Full Specs
to access all available technical data

Similar Products

Abel Industries Canada Ltd.
Specs
Column Length 60 m (197 ft)
Inner Diameter (ID) 250 µm (9.84 mils)
Film Thickness 0.2500 µm (0.0098 mils)
View Details
Rtx®-1301 (G43) Columns -  - Restek
Specs
Column Type Capillary
Construction Material Silicate Glass; Other; Fused Silica
Column Length 15 to 105 m (49.21 to 344 ft)
View Details
Abel Industries Canada Ltd.
Specs
Column Length 30 m (98.43 ft)
Inner Diameter (ID) 320 µm (12.6 mils)
Film Thickness 0.5000 µm (0.0197 mils)
View Details
MXT®-Volatiles Columns -  - Restek
Specs
Column Type Capillary
Construction Material Stainless Steel
Column Length 30 to 105 m (98.43 to 344 ft)
View Details