Abbatron Spacer, Round, Aluminium, 11.1Mm; Spacer Material Abbatron Hh Smith 9391F

Description
SPACER, ROUND, ALUMINIUM, 11.1MM; Spacer Material:Aluminium; Overall Length:11.1mm; Outer Diameter:9.52mm; Inner Diameter:4.3mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, ALUMINIUM, 11.1MM; Spacer Material:Aluminium; Overall Length:11.1mm; Outer Diameter:9.52mm; Inner Diameter:4.3mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Aluminium, 11.1Mm; Spacer Material Abbatron Hh Smith - 12N0807 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Aluminium, 11.1Mm; Spacer Material Abbatron Hh Smith
12N0807
Spacer, Round, Aluminium, 11.1Mm; Spacer Material Abbatron Hh Smith 12N0807
SPACER, ROUND, ALUMINIUM, 11.1MM; Spacer Material:Aluminium; Overall Length:11.1mm; Outer Diameter:9.52mm; Inner Diameter:4.3mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, ALUMINIUM, 11.1MM; Spacer Material:Aluminium; Overall Length:11.1mm; Outer Diameter:9.52mm; Inner Diameter:4.3mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 12N0807
Product Name Spacer, Round, Aluminium, 11.1Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 1613628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Polyamide
Outside Diameter 0.1969 inch (5 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Stainless Steel Standoffs - BSO4-8632-14NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details