Abbatron Spacer, Round, Brass, 19.05Mm; Spacer Material Abbatron Hh Smith 9025

Description
SPACER, ROUND, BRASS, 19.05MM; Spacer Material:Brass; Overall Length:19.05mm; Outer Diameter:4.78mm; Inner Diameter:3.15mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, BRASS, 19.05MM; Spacer Material:Brass; Overall Length:19.05mm; Outer Diameter:4.78mm; Inner Diameter:3.15mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Brass, 19.05Mm; Spacer Material Abbatron Hh Smith - 12N0727 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 19.05Mm; Spacer Material Abbatron Hh Smith
12N0727
Spacer, Round, Brass, 19.05Mm; Spacer Material Abbatron Hh Smith 12N0727
SPACER, ROUND, BRASS, 19.05MM; Spacer Material:Brass; Overall Length:19.05mm; Outer Diameter:4.78mm; Inner Diameter:3.15mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, BRASS, 19.05MM; Spacer Material:Brass; Overall Length:19.05mm; Outer Diameter:4.78mm; Inner Diameter:3.15mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 12N0727
Product Name Spacer, Round, Brass, 19.05Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.2362 inch (6 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-8632-26ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers