Thomas & Betts Corporation Cable Ties and Zip Ties TY523M-NDT

Description
TIE 18LB 4 DRK BLUE NY DET-ANT
Request a Quote Datasheet
Description
TIE 18LB 4 DRK BLUE NY DET-ANT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY523M-NDT-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY523M-NDT-ND
Cable Ties and Zip Ties 6308-TY523M-NDT-ND
TIE 18LB 4 DRK BLUE NY DET-ANT

TIE 18LB 4 DRK BLUE NY DET-ANT

Buy Now Datasheet
Ty-Rap Detectable Cable Ties; Length:3.62in; Width:0.093in; Nylon 6.6; Diameter - 70092609 - Allied Electronics, Inc.
Fort Worth, TX, USA
Ty-Rap Detectable Cable Ties; Length:3.62in; Width:0.093in; Nylon 6.6; Diameter
70092609
Ty-Rap Detectable Cable Ties; Length:3.62in; Width:0.093in; Nylon 6.6; Diameter 70092609
Cable Tie 18 lb 4" Bright Blue Nylon 6.6 Compound, Detectable Tie with Stainless Steel Locking Device

Cable Tie 18 lb 4" Bright Blue Nylon 6.6 Compound, Detectable Tie with Stainless Steel Locking Device

Supplier's Site
Ty-Rap Detectable Cable Ties; Cable Tie Material Abb Thomas & Betts - 22M2103 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Detectable Cable Ties; Cable Tie Material Abb Thomas & Betts
22M2103
Ty-Rap Detectable Cable Ties; Cable Tie Material Abb Thomas & Betts 22M2103
TY-RAP DETECTABLE CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:87.3mm; Cable Tie Width:2.34mm; Cable Bundle Diameter Max:16mm; Cable Tie Type:Detectable; Product Range:Ty-Rap Series; Colour:Blue RoHS Compliant: Yes

TY-RAP DETECTABLE CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:87.3mm; Cable Tie Width:2.34mm; Cable Bundle Diameter Max:16mm; Cable Tie Type:Detectable; Product Range:Ty-Rap Series; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 6308-TY523M-NDT-ND 70092609 22M2103
Product Name Cable Ties and Zip Ties Ty-Rap Detectable Cable Ties; Length:3.62in; Width:0.093in; Nylon 6.6; Diameter Ty-Rap Detectable Cable Ties; Cable Tie Material Abb Thomas & Betts
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details