ABB AB Cable Tie, Black, 3.5X290Mm, Pk100; Cable Tie Material Abb Thomas & Betts TY300-40X-100C

Description
CABLE TIE, BLACK, 3.5X290MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:290mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:76mm; Minimum Loop Tensile Strength:40lb; Cable Tie RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, BLACK, 3.5X290MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:290mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:76mm; Minimum Loop Tensile Strength:40lb; Cable Tie RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Black, 3.5X290Mm, Pk100; Cable Tie Material Abb Thomas & Betts - 15R2580 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Black, 3.5X290Mm, Pk100; Cable Tie Material Abb Thomas & Betts
15R2580
Cable Tie, Black, 3.5X290Mm, Pk100; Cable Tie Material Abb Thomas & Betts 15R2580
CABLE TIE, BLACK, 3.5X290MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:290mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:76mm; Minimum Loop Tensile Strength:40lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, BLACK, 3.5X290MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:290mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:76mm; Minimum Loop Tensile Strength:40lb; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 15R2580
Product Name Cable Tie, Black, 3.5X290Mm, Pk100; Cable Tie Material Abb Thomas & Betts
Length 11.42 inch (290 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-078 - TE Connectivity
Specs
Material Stainless Steel
Length 16.14 inch (410 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details