ABB AB Cable Tie, Natural, 4.6X186Mm, Pk100; Cable Tie Material Abb Thomas & Betts TY175-50-100C

Description
CABLE TIE, NATURAL, 4.6X186MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:186mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:44mm; Minimum Loop Tensile Strength:50lb; Cable RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, NATURAL, 4.6X186MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:186mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:44mm; Minimum Loop Tensile Strength:50lb; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Natural, 4.6X186Mm, Pk100; Cable Tie Material Abb Thomas & Betts - 15R2574 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Natural, 4.6X186Mm, Pk100; Cable Tie Material Abb Thomas & Betts
15R2574
Cable Tie, Natural, 4.6X186Mm, Pk100; Cable Tie Material Abb Thomas & Betts 15R2574
CABLE TIE, NATURAL, 4.6X186MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:186mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:44mm; Minimum Loop Tensile Strength:50lb; Cable RoHS Compliant: Yes

CABLE TIE, NATURAL, 4.6X186MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:186mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:44mm; Minimum Loop Tensile Strength:50lb; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 15R2574
Product Name Cable Tie, Natural, 4.6X186Mm, Pk100; Cable Tie Material Abb Thomas & Betts
Length 7.32 inch (186 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details