ABB AB Power Supplies Board Mount DCDC Converters - SW003A0A94-SRZ SW003A0A94-SRZ

Description
Manufacturer: ABB Embedded Power Win Source Part Number: 1262696-SW003A0A94-S RZ Packaging: Tape and Reel Type: Isolated Module Mounting Style: SMD Features: Remote On/Off, OCP, OVP, UVLO Applications: ITE (Commercial) Control Features: Enable, Active High Voltage - Isolation: 2.25kV Voltage - Output 1: 5V Efficiency: 86% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.lineagepower.com Manufacturer Package: 6-SMD Module Current - Output (Maximum): 3A Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 150 MSL Level: 1 (Unlimited) Power (W): 15W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 75V Parts Dimension: 1.10" L x 0.96" W x 0.34" H (27.9mm x 24.4mm x 8.5mm)
Request a Quote
Description
Manufacturer: ABB Embedded Power Win Source Part Number: 1262696-SW003A0A94-S RZ Packaging: Tape and Reel Type: Isolated Module Mounting Style: SMD Features: Remote On/Off, OCP, OVP, UVLO Applications: ITE (Commercial) Control Features: Enable, Active High Voltage - Isolation: 2.25kV Voltage - Output 1: 5V Efficiency: 86% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.lineagepower.com Manufacturer Package: 6-SMD Module Current - Output (Maximum): 3A Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 150 MSL Level: 1 (Unlimited) Power (W): 15W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 75V Parts Dimension: 1.10" L x 0.96" W x 0.34" H (27.9mm x 24.4mm x 8.5mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - SW003A0A94-SRZ
1262696-SW003A0A94-SRZ
Power Supplies Board Mount DCDC Converters - SW003A0A94-SRZ 1262696-SW003A0A94-SRZ
Manufacturer: ABB Embedded Power Win Source Part Number: 1262696-SW003A0A94-S RZ Packaging: Tape and Reel Type: Isolated Module Mounting Style: SMD Features: Remote On/Off, OCP, OVP, UVLO Applications: ITE (Commercial) Control Features: Enable, Active High Voltage - Isolation: 2.25kV Voltage - Output 1: 5V Efficiency: 86% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.lineagepower.com Manufacturer Package: 6-SMD Module Current - Output (Maximum): 3A Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 150 MSL Level: 1 (Unlimited) Power (W): 15W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 75V Parts Dimension: 1.10" L x 0.96" W x 0.34" H (27.9mm x 24.4mm x 8.5mm)

Manufacturer: ABB Embedded Power
Win Source Part Number: 1262696-SW003A0A94-SRZ
Packaging: Tape and Reel
Type: Isolated Module
Mounting Style: SMD
Features: Remote On/Off, OCP, OVP, UVLO
Applications: ITE (Commercial)
Control Features: Enable, Active High
Voltage - Isolation: 2.25kV
Voltage - Output 1: 5V
Efficiency: 86%
Categories: Power Supplies - Board Mount
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.lineagepower.com
Manufacturer Package: 6-SMD Module
Current - Output (Maximum): 3A
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 150
MSL Level: 1 (Unlimited)
Power (W): 15W
Voltage - Input (Minimum): 36V
Voltage - Input (Maximum): 75V
Parts Dimension: 1.10" L x 0.96" W x 0.34" H (27.9mm x 24.4mm x 8.5mm)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 1262696-SW003A0A94-SRZ
Product Name Power Supplies Board Mount DCDC Converters - SW003A0A94-SRZ
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AWSP100 Series 100 Watt Single Output Enclosed Switching Power Supplies - AWSP100-12 - Triad Magnetics
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 60 C (32 to 140 F)
View Details
4 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details