AMETEK Programmable Power DC Power Supply DCS12-250

Description
The DCS12-250 is a 3000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 12 Current: 250 Output Power: 3000 Watts High power density / low ripple and noise High programming resolution with Ethernet interface Constant voltage and current mode Remote sensing Selectable remote programming for voltage, current and OVP The Sorensen DCS12-250, 3 kW programmable power supplies utilizes unique packaging techniques to achieve continuous full output power in any volt/amp combination within the rated output voltage and current limits in a low profile chassis. Applications range from manufacturing test and burn-in of automotive components, avionics electronics, telecommunications and consumer products to beam steering, process control and Laboratory R&D use. This user-friendly platform can be controlled from the front panel with 10-turn potentiometers to adjust voltage, current and OVP settings. LEDs indicate over temperature, remote programming, shutdown and overvoltage protection.
Datasheet
Description
The DCS12-250 is a 3000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 12 Current: 250 Output Power: 3000 Watts High power density / low ripple and noise High programming resolution with Ethernet interface Constant voltage and current mode Remote sensing Selectable remote programming for voltage, current and OVP The Sorensen DCS12-250, 3 kW programmable power supplies utilizes unique packaging techniques to achieve continuous full output power in any volt/amp combination within the rated output voltage and current limits in a low profile chassis. Applications range from manufacturing test and burn-in of automotive components, avionics electronics, telecommunications and consumer products to beam steering, process control and Laboratory R&D use. This user-friendly platform can be controlled from the front panel with 10-turn potentiometers to adjust voltage, current and OVP settings. LEDs indicate over temperature, remote programming, shutdown and overvoltage protection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - DCS12-250 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
DCS12-250
DC Power Supply DCS12-250
The DCS12-250 is a 3000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 12 Current: 250 Output Power: 3000 Watts High power density / low ripple and noise High programming resolution with Ethernet interface Constant voltage and current mode Remote sensing Selectable remote programming for voltage, current and OVP The Sorensen DCS12-250, 3 kW programmable power supplies utilizes unique packaging techniques to achieve continuous full output power in any volt/amp combination within the rated output voltage and current limits in a low profile chassis. Applications range from manufacturing test and burn-in of automotive components, avionics electronics, telecommunications and consumer products to beam steering, process control and Laboratory R&D use. This user-friendly platform can be controlled from the front panel with 10-turn potentiometers to adjust voltage, current and OVP settings. LEDs indicate over temperature, remote programming, shutdown and overvoltage protection.

The DCS12-250 is a 3000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 12
  • Current: 250
  • Output Power: 3000 Watts
  • High power density / low ripple and noise
  • High programming resolution with Ethernet interface
  • Constant voltage and current mode
  • Remote sensing
  • Selectable remote programming for voltage, current and OVP

The Sorensen DCS12-250, 3 kW programmable power supplies utilizes unique packaging techniques to achieve continuous full output power in any volt/amp combination within the rated output voltage and current limits in a low profile chassis. Applications range from manufacturing test and burn-in of automotive components, avionics electronics, telecommunications and consumer products to beam steering, process control and Laboratory R&D use.

This user-friendly platform can be controlled from the front panel with 10-turn potentiometers to adjust voltage, current and OVP settings. LEDs indicate over temperature, remote programming, shutdown and overvoltage protection.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number DCS12-250
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Gold Box - Unregulated Power Supplies, Single Output -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Form Factor DIN Rail; Wall Mount
Applications Instrumentation
View Details
DC-DC EQUALIZER MIL -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details