ABB AB Cable Tie, 370Mm, Nylon 6.6, 54Kg; Cable Tie Material Abb Thomas & Betts SF400-120X

Description
CABLE TIE, 370MM, NYLON 6.6, 54KG; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:370mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Standard; Product Range:Ty Rap Series RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 370MM, NYLON 6.6, 54KG; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:370mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Standard; Product Range:Ty Rap Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 370Mm, Nylon 6.6, 54Kg; Cable Tie Material Abb Thomas & Betts - 50H7588 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 370Mm, Nylon 6.6, 54Kg; Cable Tie Material Abb Thomas & Betts
50H7588
Cable Tie, 370Mm, Nylon 6.6, 54Kg; Cable Tie Material Abb Thomas & Betts 50H7588
CABLE TIE, 370MM, NYLON 6.6, 54KG; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:370mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Standard; Product Range:Ty Rap Series RoHS Compliant: Yes

CABLE TIE, 370MM, NYLON 6.6, 54KG; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:370mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Standard; Product Range:Ty Rap Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 50H7588
Product Name Cable Tie, 370Mm, Nylon 6.6, 54Kg; Cable Tie Material Abb Thomas & Betts
Length 14.57 inch (370 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details