ABB Measurement & Analytics Electrical RotaryActuator RHD500

Description
General specifications: Process optimization thanks to maximum control precision Maintenance-free up to 10 years Electrical actuator for continuous positioning, three-point position control, or bus control Stallproof without the need for position- or torque-dependent shut-off Adjustable mechanical limit stops for defined operating range Handwheel for emergency operation Signal and power input only via separate, microprocessor-contr olled electronic unit
Request a Quote
Description
General specifications: Process optimization thanks to maximum control precision Maintenance-free up to 10 years Electrical actuator for continuous positioning, three-point position control, or bus control Stallproof without the need for position- or torque-dependent shut-off Adjustable mechanical limit stops for defined operating range Handwheel for emergency operation Signal and power input only via separate, microprocessor-contr olled electronic unit
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RHD500 is an electrical rotary actuator for continuous positioning of valves and flaps, with a rated torque of 500 Nm (370 lbf-ft), adjustable to 50%, 75%, or 100%. It operates in S9 continuous modulation mode per IEC 60034-1 with stall-proof design and no temperature derating. Weight is approximately 94 kg (207 lb). It features a handwheel for manual operation, adjustable mechanical limit stops, and a maintenance-free spring-loaded brake providing Fail-Freeze action. The actuator meets IP66 and NEMA 4X protection ratings and operates in ambient temperatures from -10 to 65 °C. Power and signals are supplied exclusively via a separate electronic unit. It supports analog (0/4-20 mA), HART®, and PROFIBUS DP® communication. Rated speed is adjustable from 9.0 to 0.1 °/s, with a typical 90° rotation range.

Datasheet Summary
Powered by GS/AI

The RHD500 is an electrical rotary actuator for continuous positioning of valves and flaps, with a rated torque of 500 Nm (370 lbf-ft), adjustable to 50%, 75%, or 100%. It operates in S9 continuous modulation mode per IEC 60034-1 with stall-proof design and no temperature derating. Weight is approximately 94 kg (207 lb). It features a handwheel for manual operation, adjustable mechanical limit stops, and a maintenance-free spring-loaded brake providing Fail-Freeze action. The actuator meets IP66 and NEMA 4X protection ratings and operates in ambient temperatures from -10 to 65 °C. Power and signals are supplied exclusively via a separate electronic unit. It supports analog (0/4-20 mA), HART®, and PROFIBUS DP® communication. Rated speed is adjustable from 9.0 to 0.1 °/s, with a typical 90° rotation range.

Suppliers

Company
Product
Description
Supplier Links
Electrical RotaryActuator - RHD500 - ABB Measurement & Analytics
Zurich, Switzerland
Electrical RotaryActuator
RHD500
Electrical RotaryActuator RHD500
General specifications: Process optimization thanks to maximum control precision Maintenance-free up to 10 years Electrical actuator for continuous positioning, three-point position control, or bus control Stallproof without the need for position- or torque-dependent shut-off Adjustable mechanical limit stops for defined operating range Handwheel for emergency operation Signal and power input only via separate, microprocessor-contr olled electronic unit

General specifications:

  • Process optimization thanks to maximum control precision
  • Maintenance-free up to 10 years
  • Electrical actuator for continuous positioning, three-point position control, or bus control
  • Stallproof without the need for position- or torque-dependent shut-off
  • Adjustable mechanical limit stops for defined operating range
  • Handwheel for emergency operation
  • Signal and power input only via separate, microprocessor-controlled electronic unit
Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Electric Rotary Actuators
Product Number RHD500
Product Name Electrical RotaryActuator
Rotational Output Shaft
Features Position Feedback
Physical Dimensions 488mm x 520mm x 416mm
Rotation Angle 90°; min. 35° / max. 300°
Number Single Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Electrical RotaryActuator - RHD4000 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Physical Dimensions 805mm x 690mm x 562mm
View Details
Electrical RotaryActuator, Explostion Proof - RHDE500 - ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Rotation Angle 90°; min. 35° / max. 300°
View Details
Electrical RotaryActuator, Explostion Proof - RHDE8000 - ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Rotation Angle 90°; min. 35° / max. 300°
View Details
Electrical RotaryActuator, Explostion Proof - RHDE16000 - ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Rotation Angle 90°; min. 35° / max. 300°
View Details