ABB Measurement & Analytics Electrical RotaryActuator, Explostion Proof RHDE500

Description
General specifications: Electrical actuator for continuous positioning or step control Stallproof without the need of position or torque dependent switch off Explosion-proof design Three-phase asynchronous motor, hermetically sealed Connection areas with increased safety Sturdy gear unit with highly efficient design Adjustable mechanical limit stops for defined operating range Hand wheel for emergency operation Integrated sensors for position and temperature Signal and power input only via separate, microprocessor-contr olled electronic unit
Request a Quote
Description
General specifications: Electrical actuator for continuous positioning or step control Stallproof without the need of position or torque dependent switch off Explosion-proof design Three-phase asynchronous motor, hermetically sealed Connection areas with increased safety Sturdy gear unit with highly efficient design Adjustable mechanical limit stops for defined operating range Hand wheel for emergency operation Integrated sensors for position and temperature Signal and power input only via separate, microprocessor-contr olled electronic unit
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RHDE500 is an explosion-proof electrical rotary actuator for continuous positioning in hazardous areas, delivering 500 Nm nominal torque adjustable to 50%, 75%, or 100%. It uses a three-phase asynchronous motor with a flameproof enclosure and integrated spring-loaded brake for fail-freeze action, compliant with ATEX II 2 GD ck Ex de [ib] ib II B T4 for use in Zones 1 and 21. Mounting follows IMB 3, IMB 6, IMB 7, or IMV 6 per EN 60034-7, with a weight of 106.5 kg and a typical 90° operating angle. Power and control are supplied exclusively via a separate electronic unit (EBN853 or EBS852) using 115 V AC or 230 V AC. The actuator has IP66 protection, an anti-condensation heater, and supports analog (4-20 mA) and digital inputs/outputs, along with PROFIBUS DP® and HART® communication. It operates between −25 °C and 60 °C ambient temperature, with reduced speed below −10 °C.

Datasheet Summary
Powered by GS/AI

The RHDE500 is an explosion-proof electrical rotary actuator for continuous positioning in hazardous areas, delivering 500 Nm nominal torque adjustable to 50%, 75%, or 100%. It uses a three-phase asynchronous motor with a flameproof enclosure and integrated spring-loaded brake for fail-freeze action, compliant with ATEX II 2 GD ck Ex de [ib] ib II B T4 for use in Zones 1 and 21. Mounting follows IMB 3, IMB 6, IMB 7, or IMV 6 per EN 60034-7, with a weight of 106.5 kg and a typical 90° operating angle. Power and control are supplied exclusively via a separate electronic unit (EBN853 or EBS852) using 115 V AC or 230 V AC. The actuator has IP66 protection, an anti-condensation heater, and supports analog (4-20 mA) and digital inputs/outputs, along with PROFIBUS DP® and HART® communication. It operates between −25 °C and 60 °C ambient temperature, with reduced speed below −10 °C.

Suppliers

Company
Product
Description
Supplier Links
Electrical RotaryActuator, Explostion Proof - RHDE500 - ABB Measurement & Analytics
Zurich, Switzerland
Electrical RotaryActuator, Explostion Proof
RHDE500
Electrical RotaryActuator, Explostion Proof RHDE500
General specifications: Electrical actuator for continuous positioning or step control Stallproof without the need of position or torque dependent switch off Explosion-proof design Three-phase asynchronous motor, hermetically sealed Connection areas with increased safety Sturdy gear unit with highly efficient design Adjustable mechanical limit stops for defined operating range Hand wheel for emergency operation Integrated sensors for position and temperature Signal and power input only via separate, microprocessor-contr olled electronic unit

General specifications:

  • Electrical actuator for continuous positioning or step control
  • Stallproof without the need of position or torque dependent switch off
  • Explosion-proof design
  • Three-phase asynchronous motor, hermetically sealed
  • Connection areas with increased safety
  • Sturdy gear unit with highly efficient design
  • Adjustable mechanical limit stops for defined operating range
  • Hand wheel for emergency operation
  • Integrated sensors for position and temperature
  • Signal and power input only via separate, microprocessor-controlled electronic unit
Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Electric Rotary Actuators
Product Number RHDE500
Product Name Electrical RotaryActuator, Explostion Proof
Rotational Output Shaft
Features Position Feedback
Rotation Angle 90°; min. 35° / max. 300°
Number Single Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Electrical RotaryActuator - RHD250 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Physical Dimensions 378mm x 204mm x 444mm
View Details
Electrical RotaryActuator, Explostion Proof - RHDE1250 - ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Rotation Angle 90°; min. 35° / max. 300°
View Details
Electrical RotaryActuator, Explostion Proof - RHDE16000 - ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Rotation Angle 90°; min. 35° / max. 300°
View Details
Electrical RotaryActuator - RHD800 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Physical Dimensions 488mm x 520mm x 416mm
View Details