ABB Measurement & Analytics Electrical RotaryActuator RHD4000

Description
General specifications: Process optimization thanks to maximum control precision Maintenance-free up to 10 years Electrical actuator for continuous positioning, three-point position control, or bus control Stallproof without the need for position- or torque-dependent shut-off Adjustable mechanical limit stops for defined operating range Handwheel for emergency operation Signal and power input only via separate, microprocessor-contr olled electronic unit
Request a Quote
Description
General specifications: Process optimization thanks to maximum control precision Maintenance-free up to 10 years Electrical actuator for continuous positioning, three-point position control, or bus control Stallproof without the need for position- or torque-dependent shut-off Adjustable mechanical limit stops for defined operating range Handwheel for emergency operation Signal and power input only via separate, microprocessor-contr olled electronic unit
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RHD4000 is an electrical rotary actuator for continuous positioning and bus control of valves, rated at 4000 Nm (3000 lbf-ft) nominal torque. It features a stall-proof S9 duty design per IEC 60034-1, adjustable mechanical limit stops, and a handwheel for manual override. Power and signals are supplied exclusively via an external electronic unit operating on 115 V AC or 230 V AC. The actuator has IP66 and NEMA 4X protection, operates in ambient temperatures from -10 °C to 65 °C, and is maintenance-free for up to 10 years. It weighs approximately 290 kg and supports analog 4-20 mA input/output, three digital inputs, three digital relay outputs, and PROFIBUS DP® or HART® communication. Mounting is flexible, with a 90° typical operating angle and direct shaft coupling. A separate electronic unit is required for operation.

Datasheet Summary
Powered by GS/AI

The RHD4000 is an electrical rotary actuator for continuous positioning and bus control of valves, rated at 4000 Nm (3000 lbf-ft) nominal torque. It features a stall-proof S9 duty design per IEC 60034-1, adjustable mechanical limit stops, and a handwheel for manual override. Power and signals are supplied exclusively via an external electronic unit operating on 115 V AC or 230 V AC. The actuator has IP66 and NEMA 4X protection, operates in ambient temperatures from -10 °C to 65 °C, and is maintenance-free for up to 10 years. It weighs approximately 290 kg and supports analog 4-20 mA input/output, three digital inputs, three digital relay outputs, and PROFIBUS DP® or HART® communication. Mounting is flexible, with a 90° typical operating angle and direct shaft coupling. A separate electronic unit is required for operation.

Suppliers

Company
Product
Description
Supplier Links
Electrical RotaryActuator - RHD4000 - ABB Measurement & Analytics
Zurich, Switzerland
Electrical RotaryActuator
RHD4000
Electrical RotaryActuator RHD4000
General specifications: Process optimization thanks to maximum control precision Maintenance-free up to 10 years Electrical actuator for continuous positioning, three-point position control, or bus control Stallproof without the need for position- or torque-dependent shut-off Adjustable mechanical limit stops for defined operating range Handwheel for emergency operation Signal and power input only via separate, microprocessor-contr olled electronic unit

General specifications:

  • Process optimization thanks to maximum control precision
  • Maintenance-free up to 10 years
  • Electrical actuator for continuous positioning, three-point position control, or bus control
  • Stallproof without the need for position- or torque-dependent shut-off
  • Adjustable mechanical limit stops for defined operating range
  • Handwheel for emergency operation
  • Signal and power input only via separate, microprocessor-controlled electronic unit
Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Electric Rotary Actuators
Product Number RHD4000
Product Name Electrical RotaryActuator
Rotational Output Shaft
Features Position Feedback
Physical Dimensions 805mm x 690mm x 562mm
Rotation Angle 90°; min. 35° / max. 300°
Number Single Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Electrical RotaryActuator - RHD8000 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Physical Dimensions 868mm x 1340mm x 672mm
View Details
Electrical RotaryActuator, Explostion Proof - RHDE500 - ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Rotation Angle 90°; min. 35° / max. 300°
View Details
Electrical RotaryActuator, Explostion Proof - RHDE2500 - ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Rotation Angle 90°; min. 35° / max. 300°
View Details
Electrical RotaryActuator, Explostion Proof - RHDE250 - ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Rotation Angle 90°; min. 35° / max. 300°
View Details