Isolated Module DC DC Converter 1 Output 12V 35A 36V - 75V Input
| DigiKey | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 555-QSVW035A0B41-HZ-ND |
| Product Name | DC DC Converters |
| Type | DC-DC Converter; 1 |
| Form Factor | Board Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |