ABB AB Cable Ties FO200-40-9

Description
Thomas & Betts 7TAG009630R0025 Cable Tie
Request a Quote
Description
Thomas & Betts 7TAG009630R0025 Cable Tie
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 2531072 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2531072
Cable Ties 2531072
Thomas & Betts 7TAG009630R0025 Cable Tie

Thomas & Betts 7TAG009630R0025 Cable Tie

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Ties
Product Number 2531072
Product Name Cable Ties
Material Polyamide 66
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 171353-2 - TE Connectivity
TE Connectivity
Specs
Material Nylon
Length 6.06 inch (154 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details