TE Connectivity Cable Ties 171353-2

Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon Dimensions Product Length : 154 MM  [6.06 INCH ] Product Thickness : 1.3 MM  [.051 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 30 Tensile Strength (NEWT) : 133.5
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon Dimensions Product Length : 154 MM  [6.06 INCH ] Product Thickness : 1.3 MM  [.051 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 30 Tensile Strength (NEWT) : 133.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 171353-2 - TE Connectivity
Berwyn, PA, United States
Cable Ties
171353-2
Cable Ties 171353-2
Body Features Primary Product Color : Natural Primary Product Material : Nylon Dimensions Product Length : 154 MM  [6.06 INCH ] Product Thickness : 1.3 MM  [.051 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 30 Tensile Strength (NEWT) : 133.5

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Nylon

Dimensions


  • Product Length : 154 MM  [6.06 INCH ]
  • Product Thickness : 1.3 MM  [.051 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Cable Tie Style : Standard
  • Tensile Strength (LBF) : 30
  • Tensile Strength (NEWT) : 133.5
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Ties
Product Number 171353-2
Product Name Cable Ties
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 2-160996-1 - TE Connectivity
Specs
Material Polyamide 6.6 GF
Length 7.87 inch (200 mm)
View Details
Cable Tie Guns - 2409376 - RS Components, Ltd.
Specs
Material Steel
View Details
Cable Ties - EN3742-281 - TE Connectivity
Specs
Material Stainless Steel
Length 18.11 inch (460 mm)
View Details