ABB Process Automation Division ABBG Fuseblocks and Holders E93/30CC

Description
E90 CLASS CC FH 3P 30A
Datasheet
Description
E90 CLASS CC FH 3P 30A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABBG Fuseblocks and Holders - E93/30CC - Galco Industrial Electronics
Madison Heights, MI, United States
ABBG Fuseblocks and Holders
E93/30CC
ABBG Fuseblocks and Holders E93/30CC
E90 CLASS CC FH 3P 30A

E90 CLASS CC FH 3P 30A

Supplier's Site
Fuse Holder - 47267075 - Radwell International
Willingboro, NJ, United States
Fuse Holder
47267075
Fuse Holder 47267075
FUSE HOLDER, E90 SERIES, 3 POLE, 600 VAC, 30 AMP, 60 HZ, SUITABLE FOR USE WITH CLASS CC FUSE, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

FUSE HOLDER, E90 SERIES, 3 POLE, 600 VAC, 30 AMP, 60 HZ, SUITABLE FOR USE WITH CLASS CC FUSE, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fuse Holder -  - Radwell International
Willingboro, NJ, United States
Fuse Holder
Fuse Holder
ASEA BROWN BOVERI Panel Accessories E93/30CC

ASEA BROWN BOVERI Panel Accessories E93/30CC

Supplier's Site
Din Rail Mount Fuse Holder, 3P, 30A/600V; Fuse Holder Type Abb - 61Y8158 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Mount Fuse Holder, 3P, 30A/600V; Fuse Holder Type Abb
61Y8158
Din Rail Mount Fuse Holder, 3P, 30A/600V; Fuse Holder Type Abb 61Y8158
DIN RAIL MOUNT FUSE HOLDER, 3P, 30A/600V; Fuse Holder Type:DIN Rail Mount Fuse Holder; Fuse Current:30A; Fuse Size Held:10mm x 38mm, Class CC; Holder Terminals:Screw; No. of Fuses:3Fuses; Product Range:-; Voltage Rating VAC:600V

DIN RAIL MOUNT FUSE HOLDER, 3P, 30A/600V; Fuse Holder Type:DIN Rail Mount Fuse Holder; Fuse Current:30A; Fuse Size Held:10mm x 38mm, Class CC; Holder Terminals:Screw; No. of Fuses:3Fuses; Product Range:-; Voltage Rating VAC:600V

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Radwell International Radwell International Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number E93/30CC 47267075 61Y8158
Product Name ABBG Fuseblocks and Holders Fuse Holder Fuse Holder Din Rail Mount Fuse Holder, 3P, 30A/600V; Fuse Holder Type Abb
Normal Operating Current 30 amps 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 2773915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 6.3 amps
Operating Temperature 86 to 185 F (30 to 85 C)
View Details
Fuse Holder - 336943 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Rated Operating Voltage 600 volts
View Details
Vertical Entry 2 Position Standard Auto Blade Fuse Holder - 3522-3 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting THM
View Details
2 suppliers