TE Connectivity Power Systems Fuse Holders 709152-1

Description
Body Features Insulating Ring Color : Blue Product Weight : 125 G  [4.4 OZ ] Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 16 Electrical Characteristics Fuse Current Rating (AMP) : 32, 63, 16 Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : NFC 33 020, EN 50483-4 Operation/Applicatio n Power Component Application Type : Overhead Other Wire Stripping : Yes Product Availability Product Availability : China, Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Americas Product Type Features Installation Technology : Hexagonal Crimping
Request a Quote Datasheet
Description
Body Features Insulating Ring Color : Blue Product Weight : 125 G  [4.4 OZ ] Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 16 Electrical Characteristics Fuse Current Rating (AMP) : 32, 63, 16 Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : NFC 33 020, EN 50483-4 Operation/Applicatio n Power Component Application Type : Overhead Other Wire Stripping : Yes Product Availability Product Availability : China, Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Americas Product Type Features Installation Technology : Hexagonal Crimping
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Systems Fuse Holders - 709152-1 - TE Connectivity
Berwyn, PA, United States
Power Systems Fuse Holders
709152-1
Power Systems Fuse Holders 709152-1
Body Features Insulating Ring Color : Blue Product Weight : 125 G  [4.4 OZ ] Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 16 Electrical Characteristics Fuse Current Rating (AMP) : 32, 63, 16 Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : NFC 33 020, EN 50483-4 Operation/Applicatio n Power Component Application Type : Overhead Other Wire Stripping : Yes Product Availability Product Availability : China, Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Americas Product Type Features Installation Technology : Hexagonal Crimping

Body Features


  • Insulating Ring Color : Blue
  • Product Weight : 125 G  [4.4 OZ ]

Dimensions


  • Compatible Conductor Cross-Section Range (MMSQ) : 16

Electrical Characteristics


  • Fuse Current Rating (AMP) : 32, 63, 16
  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Approved Standards Products : NFC 33 020, EN 50483-4

Operation/Application


  • Power Component Application Type : Overhead

Other


  • Wire Stripping : Yes

Product Availability


  • Product Availability : China, Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Americas

Product Type Features


  • Installation Technology : Hexagonal Crimping
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Fuse Holders
Product Number 709152-1
Product Name Power Systems Fuse Holders
Normal Operating Current 16 to 63 amps
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - CS0602-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Street Lighting Fuse Boxes - C83851-000 - TE Connectivity
Specs
Rated Operating Voltage 500 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Street Lighting Fuse Boxes - A16564-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details