ABB Process Automation Division Terminal Block, 10.3X38.1Mm, 32A, 690Vac; Fuse Holder Type Abb DL16/17.5.SFL

Description
TERMINAL BLOCK, 10.3X38.1MM, 32A, 690VAC; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:32A; Fuse Size Held:10.3mm x 38.1mm; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:690V; Voltage RatingRoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, 10.3X38.1MM, 32A, 690VAC; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:32A; Fuse Size Held:10.3mm x 38.1mm; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:690V; Voltage RatingRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, 10.3X38.1Mm, 32A, 690Vac; Fuse Holder Type Abb - 47AC8886 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, 10.3X38.1Mm, 32A, 690Vac; Fuse Holder Type Abb
47AC8886
Terminal Block, 10.3X38.1Mm, 32A, 690Vac; Fuse Holder Type Abb 47AC8886
TERMINAL BLOCK, 10.3X38.1MM, 32A, 690VAC; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:32A; Fuse Size Held:10.3mm x 38.1mm; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:690V; Voltage RatingRoHS Compliant: Yes

TERMINAL BLOCK, 10.3X38.1MM, 32A, 690VAC; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:32A; Fuse Size Held:10.3mm x 38.1mm; Holder Terminals:Screw; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:690V; Voltage RatingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 47AC8886
Product Name Terminal Block, 10.3X38.1Mm, 32A, 690Vac; Fuse Holder Type Abb
Normal Operating Current 32 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-1162-ND - DigiKey
Specs
Rated Operating Voltage 400 volts
Mounting PC Mount
View Details
2 suppliers
Fuse Holder - 4704355 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 to 60 amps
View Details
Straight PC Leg Fuse Clip-with Orientation Leg - 3518P - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
4 suppliers
Street Lighting Fuse Boxes - 474326-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details