SCHURTER Inc Fuseholders 3101.0075

Description
Fuse Holder 16A 400V 1 Circuit Cartridge Surface Mount
Request a Quote Datasheet
Description
Fuse Holder 16A 400V 1 Circuit Cartridge Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - 486-1162-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
486-1162-ND
Fuseholders 486-1162-ND
Fuse Holder 16A 400V 1 Circuit Cartridge Surface Mount

Fuse Holder 16A 400V 1 Circuit Cartridge Surface Mount

Buy Now Datasheet
Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter - 23M1538 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter
23M1538
Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter 23M1538
FUSE HOLDER, 5 X 20MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:FPG7 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE HOLDER, 5 X 20MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:FPG7 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 486-1162-ND 23M1538
Product Name Fuseholders Fuse Holder, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter
Rated Operating Voltage 400 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - V-71 Shocksafe -  - VICFUSE
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 to 12 volts
View Details
Fuse Holder - 995979 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
View Details