TE Connectivity Street Lighting Fuse Boxes 474326-000

Description
Body Features Cover Color : Gray Configuration Features Feeder Cable Terminal Type : Sliding Number of Fuses : 0 Number of Luminaire Cables (Max) : 4 Number of Underground Cables (Max) : 3 Pinning : L1, L2, L3, N, PE Wires per Cable (Max) : 4 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 25 Door Height (MM) : 350, 300, 280, 270 Door Width (MM) : 90, 100, 85 Pole Diameter (MM) : 116, 120, 115 Electrical Characteristics Voltage Rating (V) : 400 Industry Standards IP Rating : IP54 Operation/Applicatio n Power Component Application Type : Inside Poles & Outdoors UV-Stabilized : Yes Product Availability Product Availability : China, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia, Americas Product Type Features Street Lighting Product Type : Street Lighting Fuse Box Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Request a Quote Datasheet
Description
Body Features Cover Color : Gray Configuration Features Feeder Cable Terminal Type : Sliding Number of Fuses : 0 Number of Luminaire Cables (Max) : 4 Number of Underground Cables (Max) : 3 Pinning : L1, L2, L3, N, PE Wires per Cable (Max) : 4 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 25 Door Height (MM) : 350, 300, 280, 270 Door Width (MM) : 90, 100, 85 Pole Diameter (MM) : 116, 120, 115 Electrical Characteristics Voltage Rating (V) : 400 Industry Standards IP Rating : IP54 Operation/Applicatio n Power Component Application Type : Inside Poles & Outdoors UV-Stabilized : Yes Product Availability Product Availability : China, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia, Americas Product Type Features Street Lighting Product Type : Street Lighting Fuse Box Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Street Lighting Fuse Boxes - 474326-000 - TE Connectivity
Berwyn, PA, United States
Street Lighting Fuse Boxes
474326-000
Street Lighting Fuse Boxes 474326-000
Body Features Cover Color : Gray Configuration Features Feeder Cable Terminal Type : Sliding Number of Fuses : 0 Number of Luminaire Cables (Max) : 4 Number of Underground Cables (Max) : 3 Pinning : L1, L2, L3, N, PE Wires per Cable (Max) : 4 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 25 Door Height (MM) : 350, 300, 280, 270 Door Width (MM) : 90, 100, 85 Pole Diameter (MM) : 116, 120, 115 Electrical Characteristics Voltage Rating (V) : 400 Industry Standards IP Rating : IP54 Operation/Applicatio n Power Component Application Type : Inside Poles & Outdoors UV-Stabilized : Yes Product Availability Product Availability : China, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia, Americas Product Type Features Street Lighting Product Type : Street Lighting Fuse Box Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]

Body Features


  • Cover Color : Gray

Configuration Features


  • Feeder Cable Terminal Type : Sliding
  • Number of Fuses : 0
  • Number of Luminaire Cables (Max) : 4
  • Number of Underground Cables (Max) : 3
  • Pinning : L1, L2, L3, N, PE
  • Wires per Cable (Max) : 4

Dimensions


  • Compatible Cable Cross-Section (Max) (MMSQ) : 25
  • Door Height (MM) : 350, 300, 280, 270
  • Door Width (MM) : 90, 100, 85
  • Pole Diameter (MM) : 116, 120, 115

Electrical Characteristics


  • Voltage Rating (V) : 400

Industry Standards


  • IP Rating : IP54

Operation/Application


  • Power Component Application Type : Inside Poles & Outdoors
  • UV-Stabilized : Yes

Product Availability


  • Product Availability : China, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia, Americas

Product Type Features


  • Street Lighting Product Type : Street Lighting Fuse Box

Usage Conditions


  • Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Fuse Holders
Product Number 474326-000
Product Name Street Lighting Fuse Boxes
Rated Operating Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - 345474-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Street Lighting Fuse Boxes - CS0525-000 - TE Connectivity
Specs
Normal Operating Current 6 amps
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details