ABB AB DC DC Converters ATH006A0X4-SRZ

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 6A 2.4V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 6A 2.4V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 555-1074-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
555-1074-2-ND
DC DC Converters 555-1074-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 6A 2.4V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 6A 2.4V - 5.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
122639-ATH006A0X4-SRZ
Power Supplies - Board Mount 122639-ATH006A0X4-SRZ
Manufacturer: GE Critical Power Win Source Part Number: 122639-ATH006A0X4-SR Z Category: Power Supplies - Board Mount Family: DC DC Converters Series: Austin MicroLynx? II Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 6-SMD Module Size / Dimension: 1.10" L x 0.45" W x 0.29" H (27.9mm x 11.4mm x 7.2mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 2.4V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.8 ~ 3.6 V Power (Watts) - Manufacture Series: 21W Efficiency: 96% Power (Watts) - Max: 21W Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: GE Critical Power
Win Source Part Number: 122639-ATH006A0X4-SRZ
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: Austin MicroLynx? II
Packaging: Reel(TR)
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 6-SMD Module
Size / Dimension: 1.10" L x 0.45" W x 0.29" H (27.9mm x 11.4mm x 7.2mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 2.4V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.8 ~ 3.6 V
Power (Watts) - Manufacture Series: 21W
Efficiency: 96%
Power (Watts) - Max: 21W
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supplies - External/Internal (Off-Board) - DC DC Converters - ATH006A0X4-SRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - External/Internal (Off-Board) - DC DC Converters
ATH006A0X4-SRZ
Power Supplies - External/Internal (Off-Board) - DC DC Converters ATH006A0X4-SRZ
Power Supplies - External/Internal (Off-Board) - DC DC Converters

Power Supplies - External/Internal (Off-Board) - DC DC Converters

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 555-1074-2-ND 122639-ATH006A0X4-SRZ ATH006A0X4-SRZ
Product Name DC DC Converters Power Supplies - Board Mount Power Supplies - External/Internal (Off-Board) - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP
DC Output Current 6 amps 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-12-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-PSC-48024-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details