Triad Magnetics AWSP 40 Series - 40 Watt (W) Single Output Enclosed Switching Power Supplies AWSP40-24

Description
40 Watt Single Output Enclosed Switching Power Supply for General Purpose Applications
Request a Quote Datasheet
Description
40 Watt Single Output Enclosed Switching Power Supply for General Purpose Applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AWSP 40 Series - 40 Watt (W) Single Output Enclosed Switching Power Supplies - AWSP40-24 - Triad Magnetics
Perris, California, United States
AWSP 40 Series - 40 Watt (W) Single Output Enclosed Switching Power Supplies
AWSP40-24
AWSP 40 Series - 40 Watt (W) Single Output Enclosed Switching Power Supplies AWSP40-24
40 Watt Single Output Enclosed Switching Power Supply for General Purpose Applications

40 Watt Single Output Enclosed Switching Power Supply for General Purpose Applications

Supplier's Site
AC DC Converters - 237-1299-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
237-1299-ND
AC DC Converters 237-1299-ND
Enclosed AC DC Converters 1 Output 24V 1.7A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 1.7A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 1 O/p, 24W, 1.7A, 24V; Power Supply Approvals Triad Magnetics - 79K5251 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 24W, 1.7A, 24V; Power Supply Approvals Triad Magnetics
79K5251
Ac-Dc Converter, Enclosed, 1 O/p, 24W, 1.7A, 24V; Power Supply Approvals Triad Magnetics 79K5251
AC-DC CONVERTER, ENCLOSED, 1 O/P, 24W, 1.7A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:24W; Output Voltage - Output 1:24V; Output Current - Output 1:1.7A; Output Voltage - Output 2:-; Frequency:63Hz RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 24W, 1.7A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:24W; Output Voltage - Output 1:24V; Output Current - Output 1:1.7A; Output Voltage - Output 2:-; Frequency:63Hz RoHS Compliant: Yes

Supplier's Site Datasheet
Power supply, switching, enclosed, in:85-264VAC, out:24VDC, 1.7A, 40W - 70218051 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power supply, switching, enclosed, in:85-264VAC, out:24VDC, 1.7A, 40W
70218051
Power supply, switching, enclosed, in:85-264VAC, out:24VDC, 1.7A, 40W 70218051
Power supply, switching, enclosed, in:85-264VAC, out:24VDC, 1.7A, 40W

Power supply, switching, enclosed, in:85-264VAC, out:24VDC, 1.7A, 40W

Supplier's Site
Power Supply - 18917928 - Radwell International
Willingboro, NJ, United States
Power Supply
18917928
Power Supply 18917928
SWITCHING POWER SUPPLY, 24 VDC, 1 OUTPUT, 41 W, ENCLOSED, 85 VAC TO 264 VAC, 1.7 A. FREE 2 YEAR RADWELL WARRANTY

SWITCHING POWER SUPPLY, 24 VDC, 1 OUTPUT, 41 W, ENCLOSED, 85 VAC TO 264 VAC, 1.7 A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number AWSP40-24 237-1299-ND 79K5251 70218051 18917928
Product Name AWSP 40 Series - 40 Watt (W) Single Output Enclosed Switching Power Supplies AC DC Converters Ac-Dc Converter, Enclosed, 1 O/p, 24W, 1.7A, 24V; Power Supply Approvals Triad Magnetics Power supply, switching, enclosed, in:85-264VAC, out:24VDC, 1.7A, 40W Power Supply
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Technology Switching Power Supply Switching Power Supply
Operating Temperature 0 to 45 C (32 to 113 F) -10 to 60 C (14 to 140 F)
Regulatory Compliance UL 60950 (UL File No: E204980) RoHS Compliant
DC Output Voltage 24.0 volts 24.0 volts 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 237-1386-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
AC DC Desktop, Wall Power Adapters - 237-2150-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
2 suppliers
AWSP 40 Series - 40 Watt (W) Single Output Enclosed Switching Power Supplies - AWSP40-5 - Triad Magnetics
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
4 suppliers
ALS 75 Series - 75 Watt (W) Single Output Open Frame Switching Power Supplies - ALS75-12 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
3 suppliers