ABB AB Ring Connectors A18-6

Description
NONINS RING TERM, 22-16, NO6, ME
Request a Quote Datasheet
Description
NONINS RING TERM, 22-16, NO6, ME
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-A18-6-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-A18-6-ND
Ring Connectors 6308-A18-6-ND
NONINS RING TERM, 22-16, NO6, ME

NONINS RING TERM, 22-16, NO6, ME

Buy Now Datasheet
Terminal, Ring Tongue, #6, Crimp; Stud Size - Metric Abb - Thomas & Betts - 65F736 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, Crimp; Stud Size - Metric Abb - Thomas & Betts
65F736
Terminal, Ring Tongue, #6, Crimp; Stud Size - Metric Abb - Thomas & Betts 65F736
TERMINAL, RING TONGUE, #6, CRIMP; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Product Range:Sta-Kon A Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud Size:#6 RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, CRIMP; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Product Range:Sta-Kon A Series; Insulator Colour:-; Insulator Material:Uninsulated; Stud Size:#6 RoHS Compliant: Yes

Supplier's Site Datasheet
Ring Tongue Terminal, Sta-Kon A Series, 6, M3.5, 16 Awg, Uninsulated Rohs Compliant Abb - Thomas & Betts - 01M6936 - Newark, An Avnet Company
Chicago, IL, United States
Ring Tongue Terminal, Sta-Kon A Series, 6, M3.5, 16 Awg, Uninsulated Rohs Compliant Abb - Thomas & Betts
01M6936
Ring Tongue Terminal, Sta-Kon A Series, 6, M3.5, 16 Awg, Uninsulated Rohs Compliant Abb - Thomas & Betts 01M6936
Ring Tongue Terminal, Sta-Kon A Series, 6, M3.5, 16 AWG, Uninsulated RoHS Compliant: Yes

Ring Tongue Terminal, Sta-Kon A Series, 6, M3.5, 16 AWG, Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6308-A18-6-ND 65F736 01M6936
Product Name Ring Connectors Terminal, Ring Tongue, #6, Crimp; Stud Size - Metric Abb - Thomas & Betts Ring Tongue Terminal, Sta-Kon A Series, 6, M3.5, 16 Awg, Uninsulated Rohs Compliant Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data