Silver plated wire contacts for PP120 series Powerpole connectors, rated for 2 AWG (33.6 mm²) wire, with a maximum current rating of 240 amps per contact when used with 1/0 AWG wire and a mating force of 8 lbf (36 N). The contacts support up to 10,000 mating cycles and are compatible with crimp termination and hand soldering. The connector is UL-rated for hot plugging up to 60 amps when used in a 2-housing block configuration. The contact material is copper alloy with silver plating, and the housing is made of polycarbonate with UL94 V-0 flammability rating.
Silver Plated Wire Contacts High Mating 2 AWG Also found in: /Powerpole® 120/SB 120/SB Smart
Blade Contact 2 AWG Crimp Non-Gendered Silver
CONTACT, 2AWG, CRIMP; Product Range:SB120 Series; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Max:2AWG; Contact Plating:Silver; For Use With:Anderson SB120 Series Housing Connectors; Wire Size AWG Min:- RoHS Compliant: Yes
PP120 CON 2 LOW ROHS COMPLIANT: YES
| Anderson Power Products | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1319 | 1319 | 2243-1319-ND | 41AH6151 | 63M4074 |
| Product Name | Silver Plated Wire Contacts | Contacts | Blade Type Power Connector Contacts | Contact, 2Awg, Crimp; Product Range Anderson Power Products | Pp120 Con 2 Low Rohs Compliant Anderson Power Products |
| Mounting | Inline, Panel/Bulkhead |