Carlon Carlon® Rigid Nonmetallic Conduit 49008-020

Description
Rated for use with 90°C conductors
Datasheet
Description
Rated for use with 90°C conductors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cleveland, OH, USA
Carlon® Rigid Nonmetallic Conduit
49008-020
Carlon® Rigid Nonmetallic Conduit 49008-020
Rated for use with 90°C conductors

Rated for use with 90°C conductors

Datasheet

Technical Specifications

  Carlon
Product Category Electrical Conduit
Product Number 49008-020
Product Name Carlon® Rigid Nonmetallic Conduit
Material PVC & CPVC
Flexibility Rigid
Size 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Quick-Mounting System for Polyflex PA 6 Conduit - Conduit Gland Straight - Altech Corp.
Specs
Material Polyamide 6
Flexibility Rigid
Units Metric Size
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Conduit - 7559013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Flexibility Flexible
Conduit Type Flexible, split
View Details