ABB AB Junction Box, Ip65, Polycarbonate, Grey; Enclosure Type Abb 12816

Description
JUNCTION BOX, IP65, POLYCARBONATE, GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:570mm; External Width - Metric:275mm; External Depth - Metric:140mm; IP Rating:IP65; Body Colour:Grey; RoHS Compliant: Yes
Datasheet
Description
JUNCTION BOX, IP65, POLYCARBONATE, GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:570mm; External Width - Metric:275mm; External Depth - Metric:140mm; IP Rating:IP65; Body Colour:Grey; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Junction Box, Ip65, Polycarbonate, Grey; Enclosure Type Abb - 78Y8742 - Newark, An Avnet Company
Chicago, IL, United States
Junction Box, Ip65, Polycarbonate, Grey; Enclosure Type Abb
78Y8742
Junction Box, Ip65, Polycarbonate, Grey; Enclosure Type Abb 78Y8742
JUNCTION BOX, IP65, POLYCARBONATE, GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:570mm; External Width - Metric:275mm; External Depth - Metric:140mm; IP Rating:IP65; Body Colour:Grey; RoHS Compliant: Yes

JUNCTION BOX, IP65, POLYCARBONATE, GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:570mm; External Width - Metric:275mm; External Depth - Metric:140mm; IP Rating:IP65; Body Colour:Grey; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 78Y8742
Product Name Junction Box, Ip65, Polycarbonate, Grey; Enclosure Type Abb
Length 22.44 inch (570 mm)
Width 10.83 inch (275 mm)
Depth 5.51 inch (140 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 3.94 inch (100 mm)
Depth 8.66 inch (220 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Specs
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
View Details