Beckhoff Automation LLC CX9240 | Embedded PC with Arm ® Cortex ® -A53

Description
The CX9240 Embedded PC is a compact, DIN rail-mountable Ethernet control system with a 1.2 GHz Arm® Cortex®-A53 CPU. It represents a further development of the existing CX9020 and relies on a faster CPU with four cores and a modern 64 bit architecture. The multi-core CPU allows PLC projects to be distributed to several cores for significantly enhanced performance. The CX9240 features two independent 1 Gbit Ethernet interfaces, which enable significantly higher transfer rates compared to its predecessor. The main memory comprises 2 GB LPDDR4 RAM, which doubles the capacity of the compact controller and, together with the more modern CPU and the same low power consumption, opens up new application areas and possibilities for the CX9240. The main features of the CX9240 device series include: high-performance 1.2 GHz Arm® Cortex®-A53 CPUs with four cores 2 GB LPDDR4 RAM two independent 1 Gbit Ethernet interfaces DisplayPort instead of DVI Beckhoff RT Linux® built-in capacitive 1-second UPS electrically isolated 24 V DC power supply Further standard features of the CX9240 include four USB 3.0 interfaces, a DisplayPort, and a multi-option interface that can be flexibly assigned ex factory – for example, with a serial port or a fieldbus connection. The boot and storage medium is an interchangeable, industry-standard microSD card, which can be accessed via a slot on the front of the housing. This is used to store not only the operating system, but also TwinCAT and user projects. Beckhoff RT Linux® is used as operating system. The TwinCAT automation software transforms the CX9240 system into a high-performance PLC and motion control system that can be operated with or without visualization. Optionally, the unit can be ordered with a fieldbus or serial interface. The connection for the Beckhoff I/O systems is directly integrated into the CPU module. The device offers automatic bus system identification (E-bus or K-bus) and switches to the corresponding mode. The extended operating temperature range between -25°C and +60°C allows it to be used even in climatically demanding situations.
Request a Quote
Description
The CX9240 Embedded PC is a compact, DIN rail-mountable Ethernet control system with a 1.2 GHz Arm® Cortex®-A53 CPU. It represents a further development of the existing CX9020 and relies on a faster CPU with four cores and a modern 64 bit architecture. The multi-core CPU allows PLC projects to be distributed to several cores for significantly enhanced performance. The CX9240 features two independent 1 Gbit Ethernet interfaces, which enable significantly higher transfer rates compared to its predecessor. The main memory comprises 2 GB LPDDR4 RAM, which doubles the capacity of the compact controller and, together with the more modern CPU and the same low power consumption, opens up new application areas and possibilities for the CX9240. The main features of the CX9240 device series include: high-performance 1.2 GHz Arm® Cortex®-A53 CPUs with four cores 2 GB LPDDR4 RAM two independent 1 Gbit Ethernet interfaces DisplayPort instead of DVI Beckhoff RT Linux® built-in capacitive 1-second UPS electrically isolated 24 V DC power supply Further standard features of the CX9240 include four USB 3.0 interfaces, a DisplayPort, and a multi-option interface that can be flexibly assigned ex factory – for example, with a serial port or a fieldbus connection. The boot and storage medium is an interchangeable, industry-standard microSD card, which can be accessed via a slot on the front of the housing. This is used to store not only the operating system, but also TwinCAT and user projects. Beckhoff RT Linux® is used as operating system. The TwinCAT automation software transforms the CX9240 system into a high-performance PLC and motion control system that can be operated with or without visualization. Optionally, the unit can be ordered with a fieldbus or serial interface. The connection for the Beckhoff I/O systems is directly integrated into the CPU module. The device offers automatic bus system identification (E-bus or K-bus) and switches to the corresponding mode. The extended operating temperature range between -25°C and +60°C allows it to be used even in climatically demanding situations.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CX9240 | Embedded PC with Arm ® Cortex ® -A53 -  - Beckhoff Automation LLC
Savage, MN, United States
CX9240 | Embedded PC with Arm ® Cortex ® -A53
CX9240 | Embedded PC with Arm ® Cortex ® -A53
The CX9240 Embedded PC is a compact, DIN rail-mountable Ethernet control system with a 1.2 GHz Arm® Cortex®-A53 CPU. It represents a further development of the existing CX9020 and relies on a faster CPU with four cores and a modern 64 bit architecture. The multi-core CPU allows PLC projects to be distributed to several cores for significantly enhanced performance. The CX9240 features two independent 1 Gbit Ethernet interfaces, which enable significantly higher transfer rates compared to its predecessor. The main memory comprises 2 GB LPDDR4 RAM, which doubles the capacity of the compact controller and, together with the more modern CPU and the same low power consumption, opens up new application areas and possibilities for the CX9240. The main features of the CX9240 device series include: high-performance 1.2 GHz Arm® Cortex®-A53 CPUs with four cores 2 GB LPDDR4 RAM two independent 1 Gbit Ethernet interfaces DisplayPort instead of DVI Beckhoff RT Linux® built-in capacitive 1-second UPS electrically isolated 24 V DC power supply Further standard features of the CX9240 include four USB 3.0 interfaces, a DisplayPort, and a multi-option interface that can be flexibly assigned ex factory – for example, with a serial port or a fieldbus connection. The boot and storage medium is an interchangeable, industry-standard microSD card, which can be accessed via a slot on the front of the housing. This is used to store not only the operating system, but also TwinCAT and user projects. Beckhoff RT Linux® is used as operating system. The TwinCAT automation software transforms the CX9240 system into a high-performance PLC and motion control system that can be operated with or without visualization. Optionally, the unit can be ordered with a fieldbus or serial interface. The connection for the Beckhoff I/O systems is directly integrated into the CPU module. The device offers automatic bus system identification (E-bus or K-bus) and switches to the corresponding mode. The extended operating temperature range between -25°C and +60°C allows it to be used even in climatically demanding situations.

The CX9240 Embedded PC is a compact, DIN rail-mountable Ethernet control system with a 1.2 GHz Arm® Cortex®-A53 CPU. It represents a further development of the existing CX9020 and relies on a faster CPU with four cores and a modern 64 bit architecture. The multi-core CPU allows PLC projects to be distributed to several cores for significantly enhanced performance.

The CX9240 features two independent 1 Gbit Ethernet interfaces, which enable significantly higher transfer rates compared to its predecessor. The main memory comprises 2 GB LPDDR4 RAM, which doubles the capacity of the compact controller and, together with the more modern CPU and the same low power consumption, opens up new application areas and possibilities for the CX9240.

The main features of the CX9240 device series include:

  • high-performance 1.2 GHz Arm® Cortex®-A53 CPUs with four cores
  • 2 GB LPDDR4 RAM
  • two independent 1 Gbit Ethernet interfaces
  • DisplayPort instead of DVI
  • Beckhoff RT Linux®
  • built-in capacitive 1-second UPS
  • electrically isolated 24 V DC power supply

Further standard features of the CX9240 include four USB 3.0 interfaces, a DisplayPort, and a multi-option interface that can be flexibly assigned ex factory – for example, with a serial port or a fieldbus connection.

The boot and storage medium is an interchangeable, industry-standard microSD card, which can be accessed via a slot on the front of the housing. This is used to store not only the operating system, but also TwinCAT and user projects. Beckhoff RT Linux® is used as operating system.

The TwinCAT automation software transforms the CX9240 system into a high-performance PLC and motion control system that can be operated with or without visualization. Optionally, the unit can be ordered with a fieldbus or serial interface.

The connection for the Beckhoff I/O systems is directly integrated into the CPU module. The device offers automatic bus system identification (E-bus or K-bus) and switches to the corresponding mode. The extended operating temperature range between -25°C and +60°C allows it to be used even in climatically demanding situations.

Supplier's Site

Technical Specifications

  Beckhoff Automation LLC
Product Category Computers
Product Name CX9240 | Embedded PC with Arm ® Cortex ® -A53
Unlock Full Specs
to access all available technical data

Similar Products