Advantech 19" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3) PPC-319S-RDI7A

Description
19" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3) True-flat touchscreen with Industrial-grade LCD panel High-performance, fanless 13th gen Intel® Core™ processors Slim Compact, fanless design with aluminum alloy enclosure IP66-rated front panel Supports dual displays (1 x external DP), iDoor and PCI or PCIe 1 x M.2 M Key 2242/2280 (SATA or NVME PCIe x 4) for storage, support SATA RAID 0,1 2 x 2500BASE-T Ethernet Supports Time-Sensitive Network(TSN) technology Supports VESA 100 Support TPM2.0 hardware security
Request a Quote Datasheet
Description
19" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3) True-flat touchscreen with Industrial-grade LCD panel High-performance, fanless 13th gen Intel® Core™ processors Slim Compact, fanless design with aluminum alloy enclosure IP66-rated front panel Supports dual displays (1 x external DP), iDoor and PCI or PCIe 1 x M.2 M Key 2242/2280 (SATA or NVME PCIe x 4) for storage, support SATA RAID 0,1 2 x 2500BASE-T Ethernet Supports Time-Sensitive Network(TSN) technology Supports VESA 100 Support TPM2.0 hardware security
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
19
Cincinnati, OH, United States
19" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3)
PPC-319S-RDI7A
19" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3) PPC-319S-RDI7A
19" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3) True-flat touchscreen with Industrial-grade LCD panel High-performance, fanless 13th gen Intel® Core™ processors Slim Compact, fanless design with aluminum alloy enclosure IP66-rated front panel Supports dual displays (1 x external DP), iDoor and PCI or PCIe 1 x M.2 M Key 2242/2280 (SATA or NVME PCIe x 4) for storage, support SATA RAID 0,1 2 x 2500BASE-T Ethernet Supports Time-Sensitive Network(TSN) technology Supports VESA 100 Support TPM2.0 hardware security

19" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3)

  • True-flat touchscreen with Industrial-grade LCD panel
  • High-performance, fanless 13th gen Intel® Core™ processors
  • Slim Compact, fanless design with aluminum alloy enclosure
  • IP66-rated front panel
  • Supports dual displays (1 x external DP), iDoor and PCI or PCIe
  • 1 x M.2 M Key 2242/2280 (SATA or NVME PCIe x 4) for storage, support SATA RAID 0,1
  • 2 x 2500BASE-T Ethernet Supports Time-Sensitive Network(TSN) technology
  • Supports VESA 100
  • Support TPM2.0 hardware security
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number PPC-319S-RDI7A
Product Name 19" fanless panel PC with 13th gen Intel® Core™ processors (i7/i5/i3)
Display Size 19.0 inch (482.60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

12.1
Specs
Display Size 12.1 inch (307.34 mm)
Operating System Microsoft® Windows 10, Microsoft® Windows 10 LTSC, Linux
Processor Intel 386 Family; 7th generation Intel® Core™ i5-7300U 2.6GHz Dual-Core
View Details
3 suppliers
Edge AI Inference System powered by Intel Atom® E3940 QC SoC and two Intel MA2485 VPUs - AIR-101-S62A1 - Advantech
Specs
Processor Intel 386 Family; Intel Atom E3940 Quad Core Soc
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers