Zaber Technologies, Inc. Motorized rotary stage, integrated motor encoder, 360 degree rotation, 240 mm diameter, fine resolution, high torque, large aperture RST240B-E08T3A

Description
Zaber's RST-E Series products are motorized rotation stages with built-in motor encoders. Rated for up to 300 kg centered load capacity and up to 70 N⋅m of torque, they are ideal for high load, angular positioning applications. They have large diameter apertures for a variety of thru-bore applications. RST-E stages are designed for plug-and-play use with any of Zaber's controllers. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the RST-E. Speed up to 60 °/s and torque up to 70 N⋅m Continuous 360° rotation stage Up to 300 kg centered load capacity 50.8 mm (2") or 101.6 mm (4") aperture Encoder position feedback with slip/stall detection and automatic recovery Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller Custom versions available Lead Times: Min: 1-5 Days Max: 7-10 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's RST-E Series products are motorized rotation stages with built-in motor encoders. Rated for up to 300 kg centered load capacity and up to 70 N⋅m of torque, they are ideal for high load, angular positioning applications. They have large diameter apertures for a variety of thru-bore applications. RST-E stages are designed for plug-and-play use with any of Zaber's controllers. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the RST-E. Speed up to 60 °/s and torque up to 70 N⋅m Continuous 360° rotation stage Up to 300 kg centered load capacity 50.8 mm (2") or 101.6 mm (4") aperture Encoder position feedback with slip/stall detection and automatic recovery Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller Custom versions available Lead Times: Min: 1-5 Days Max: 7-10 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized rotary stage, integrated motor encoder, 360 degree rotation, 240 mm diameter, fine resolution, high torque, large aperture - RST240B-E08T3A - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized rotary stage, integrated motor encoder, 360 degree rotation, 240 mm diameter, fine resolution, high torque, large aperture
RST240B-E08T3A
Motorized rotary stage, integrated motor encoder, 360 degree rotation, 240 mm diameter, fine resolution, high torque, large aperture RST240B-E08T3A
Zaber's RST-E Series products are motorized rotation stages with built-in motor encoders. Rated for up to 300 kg centered load capacity and up to 70 N⋅m of torque, they are ideal for high load, angular positioning applications. They have large diameter apertures for a variety of thru-bore applications. RST-E stages are designed for plug-and-play use with any of Zaber's controllers. The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the RST-E. Speed up to 60 °/s and torque up to 70 N⋅m Continuous 360° rotation stage Up to 300 kg centered load capacity 50.8 mm (2") or 101.6 mm (4") aperture Encoder position feedback with slip/stall detection and automatic recovery Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller Custom versions available Lead Times: Min: 1-5 Days Max: 7-10 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's RST-E Series products are motorized rotation stages with built-in motor encoders. Rated for up to 300 kg centered load capacity and up to 70 N⋅m of torque, they are ideal for high load, angular positioning applications. They have large diameter apertures for a variety of thru-bore applications. RST-E stages are designed for plug-and-play use with any of Zaber's controllers.

The stages are designed to connect directly to our X-MCC Series universal motor controllers, or they can be used with any 2-phase stepper motor controller through the panel mount DB15 connector. Set up is easy with AutoDetect. Once connected, the X-MCC controller will automatically detect and configure the RST-E.

  • Speed up to 60 °/s and torque up to 70 N⋅m
  • Continuous 360° rotation stage
  • Up to 300 kg centered load capacity
  • 50.8 mm (2") or 101.6 mm (4") aperture
  • Encoder position feedback with slip/stall detection and automatic recovery
  • Designed for use with an X-MCC Series stepper motor controller or any 2-phase stepper motor controller
  • Custom versions available

Lead Times:
Min: 1-5 Days
Max: 7-10 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Rotary Stages
Product Number RST240B-E08T3A
Product Name Motorized rotary stage, integrated motor encoder, 360 degree rotation, 240 mm diameter, fine resolution, high torque, large aperture
Stage Type Rotary Positioning
Load Capacity 674 lbs (306 kg)
Rotary Velocity 60 deg/sec
Accuracy 0.0750 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Goniometer, ±45° Travel, Full-step, Vacuum, M6, BGM120 - M-BGM120PEBV6 - Newport MKS
Specs
Stage Type Cradle Positioning / Goniometer
Load Capacity 44.96 lbs (20.39 kg)
Rotary Velocity 2 deg/sec
View Details
Compact Rotation Stage Suitable for Vacuum - RS-40 V7 - PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Type Stepping Motor
Output Feedback Home Switch
View Details
High Precision Positioning Stage - DXRH - ETEL S.A.
Specs
Stage Type Rotary Positioning
Load Capacity 27.56 lbs (12.5 kg)
Accuracy -8.33E-4 to 8.33E-4 degrees
View Details
Positioning Drive - MSIA 53 Profibus - Baumer Ltd.
Specs
Stage Type Rotary Positioning
Drive Type Brushless Servo
Drive Mechanism Direct Drive; Gear (optional feature)
View Details