Newport MKS Motorized Goniometer, ±45° Travel, Full-step, Vacuum, M6, BGM120 M-BGM120PEBV6

Description
The M-BGM120PEBV6 Metric Goniometer features a worm mounted rotary encoder for improved accuracy and repeatability. The encoder also provides a method for detecting motor stalling, an important feature for applications with high loads or torques. The PE full-step version with a reduction gear provides a higher torque and is recommended for high inertia payloads and vacuum applications. BG Series goniometric cradles rotate on a transverse axis above the platform. Compared to full 360° rotation stages, they offer maximum free access to the rotating part and allow construction of very compact multi-axis rotation assemblies. BG cradles are designed so that orthogonal mounting of two adjacent-size cradles (e.g., BGS50 and BGS80) provides two perpendicular rotational axes intersecting at about the same point in space. Mounting a rotation stage under the assembly adds a third orthogonal rotation axis through the same point. Precision rotation is ensured by a precision ground, hardened worm gear drive. Single row ball bearings and precision ground tool-steel races ensure smooth rotation with minimal wobble and eccentricity. A home switch, conveniently located at the center of travel, facilitates the return of the platform to a level position. Due to the various feed-through configurations and preferences of customers, the cable supplied with the stage is not vacuum compatible. Can be ordered with a vacuum compatible 25pin SubD connector. Precision Multi-Axis Assemblies BG goniometers are designed so that two adjacent-sized models can be directly mounted orthogonally to each other (for example, BGS80 with BGM120) to pivot about the same point in space. The direct mounting capability saves set-up time, design time, and adapter plate costs. For additional rotation axes, a rotation stage can be mounted under the assembly or on the top BG platform. The video demonstrates an open access, multi-axis tip, tilt and rotation assembly with two BG goniometers and two rotation stages. Open Rotation Platform The BG series stages provide up to ±45° of transverse axis rotation enforced with mechanical limit switches. The stage is designed for maximum free access to the rotating platform, allowing for simplified stacking and mounting. Precision Worm Gear Drive Precise rotation is ensured by a precision ground, hardened worm gear drive. In addition to being non-backdrivable, the worm gear drive's advantages include higher MIM, repeatability, and overall accuracy. Ball Bearings with Tool-Steel Races Single-row ball bearings and precision-ground, hardened tool-steel races ensure smooth rotation with minimal wobble and eccentricity. This allows for higher load capacities, stiffness, and stability. Vacuum Compatible Versions The (M-)BGM120PEBV6 and (M-)BGM160PEBV6 are the vacuum compatible versions of the BG stepper motor goniometers. They can be used in a vacuum environment down to 10-6 hPa. Their performance is similar to their corresponding BGM-PE stepper motor goniometer.
Request a Quote
Description
The M-BGM120PEBV6 Metric Goniometer features a worm mounted rotary encoder for improved accuracy and repeatability. The encoder also provides a method for detecting motor stalling, an important feature for applications with high loads or torques. The PE full-step version with a reduction gear provides a higher torque and is recommended for high inertia payloads and vacuum applications. BG Series goniometric cradles rotate on a transverse axis above the platform. Compared to full 360° rotation stages, they offer maximum free access to the rotating part and allow construction of very compact multi-axis rotation assemblies. BG cradles are designed so that orthogonal mounting of two adjacent-size cradles (e.g., BGS50 and BGS80) provides two perpendicular rotational axes intersecting at about the same point in space. Mounting a rotation stage under the assembly adds a third orthogonal rotation axis through the same point. Precision rotation is ensured by a precision ground, hardened worm gear drive. Single row ball bearings and precision ground tool-steel races ensure smooth rotation with minimal wobble and eccentricity. A home switch, conveniently located at the center of travel, facilitates the return of the platform to a level position. Due to the various feed-through configurations and preferences of customers, the cable supplied with the stage is not vacuum compatible. Can be ordered with a vacuum compatible 25pin SubD connector. Precision Multi-Axis Assemblies BG goniometers are designed so that two adjacent-sized models can be directly mounted orthogonally to each other (for example, BGS80 with BGM120) to pivot about the same point in space. The direct mounting capability saves set-up time, design time, and adapter plate costs. For additional rotation axes, a rotation stage can be mounted under the assembly or on the top BG platform. The video demonstrates an open access, multi-axis tip, tilt and rotation assembly with two BG goniometers and two rotation stages. Open Rotation Platform The BG series stages provide up to ±45° of transverse axis rotation enforced with mechanical limit switches. The stage is designed for maximum free access to the rotating platform, allowing for simplified stacking and mounting. Precision Worm Gear Drive Precise rotation is ensured by a precision ground, hardened worm gear drive. In addition to being non-backdrivable, the worm gear drive's advantages include higher MIM, repeatability, and overall accuracy. Ball Bearings with Tool-Steel Races Single-row ball bearings and precision-ground, hardened tool-steel races ensure smooth rotation with minimal wobble and eccentricity. This allows for higher load capacities, stiffness, and stability. Vacuum Compatible Versions The (M-)BGM120PEBV6 and (M-)BGM160PEBV6 are the vacuum compatible versions of the BG stepper motor goniometers. They can be used in a vacuum environment down to 10-6 hPa. Their performance is similar to their corresponding BGM-PE stepper motor goniometer.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M-BGM120PEBV6 is a vacuum-compatible, full-step stepper motor goniometric cradle offering ±45° of transverse axis rotation with a precision ground worm gear drive and worm-mounted rotary encoder for improved repeatability. It features a 2000 counts per revolution encoder with an index pulse for homing, a maximum speed of 2°/s, and a normal centered load capacity of 200 N. The stage is constructed with stainless steel and aluminum, uses single-row ball bearings with hardened tool-steel races, and supports stacking with adjacent-sized BG series models for orthogonal rotation about a common pivot. Vacuum compatibility is rated to 10⁻⁶ hPa. Dimensions are 152.4 × 50.8 mm (top plate) and 150 × 100 mm (mounting pattern), with M6 mounting holes on a 156 × 92 mm pattern. The stage includes a 3 m cable and mechanical limit switches at ±45°.

Datasheet Summary
Powered by GS/AI

The M-BGM120PEBV6 is a vacuum-compatible, full-step stepper motor goniometric cradle offering ±45° of transverse axis rotation with a precision ground worm gear drive and worm-mounted rotary encoder for improved repeatability. It features a 2000 counts per revolution encoder with an index pulse for homing, a maximum speed of 2°/s, and a normal centered load capacity of 200 N. The stage is constructed with stainless steel and aluminum, uses single-row ball bearings with hardened tool-steel races, and supports stacking with adjacent-sized BG series models for orthogonal rotation about a common pivot. Vacuum compatibility is rated to 10⁻⁶ hPa. Dimensions are 152.4 × 50.8 mm (top plate) and 150 × 100 mm (mounting pattern), with M6 mounting holes on a 156 × 92 mm pattern. The stage includes a 3 m cable and mechanical limit switches at ±45°.

Suppliers

Company
Product
Description
Supplier Links
Motorized Goniometer, ±45° Travel, Full-step, Vacuum, M6, BGM120 - M-BGM120PEBV6 - Newport MKS
Irvine, CA, United States
Motorized Goniometer, ±45° Travel, Full-step, Vacuum, M6, BGM120
M-BGM120PEBV6
Motorized Goniometer, ±45° Travel, Full-step, Vacuum, M6, BGM120 M-BGM120PEBV6
The M-BGM120PEBV6 Metric Goniometer features a worm mounted rotary encoder for improved accuracy and repeatability. The encoder also provides a method for detecting motor stalling, an important feature for applications with high loads or torques. The PE full-step version with a reduction gear provides a higher torque and is recommended for high inertia payloads and vacuum applications. BG Series goniometric cradles rotate on a transverse axis above the platform. Compared to full 360° rotation stages, they offer maximum free access to the rotating part and allow construction of very compact multi-axis rotation assemblies. BG cradles are designed so that orthogonal mounting of two adjacent-size cradles (e.g., BGS50 and BGS80) provides two perpendicular rotational axes intersecting at about the same point in space. Mounting a rotation stage under the assembly adds a third orthogonal rotation axis through the same point. Precision rotation is ensured by a precision ground, hardened worm gear drive. Single row ball bearings and precision ground tool-steel races ensure smooth rotation with minimal wobble and eccentricity. A home switch, conveniently located at the center of travel, facilitates the return of the platform to a level position. Due to the various feed-through configurations and preferences of customers, the cable supplied with the stage is not vacuum compatible. Can be ordered with a vacuum compatible 25pin SubD connector. Precision Multi-Axis Assemblies BG goniometers are designed so that two adjacent-sized models can be directly mounted orthogonally to each other (for example, BGS80 with BGM120) to pivot about the same point in space. The direct mounting capability saves set-up time, design time, and adapter plate costs. For additional rotation axes, a rotation stage can be mounted under the assembly or on the top BG platform. The video demonstrates an open access, multi-axis tip, tilt and rotation assembly with two BG goniometers and two rotation stages. Open Rotation Platform The BG series stages provide up to ±45° of transverse axis rotation enforced with mechanical limit switches. The stage is designed for maximum free access to the rotating platform, allowing for simplified stacking and mounting. Precision Worm Gear Drive Precise rotation is ensured by a precision ground, hardened worm gear drive. In addition to being non-backdrivable, the worm gear drive's advantages include higher MIM, repeatability, and overall accuracy. Ball Bearings with Tool-Steel Races Single-row ball bearings and precision-ground, hardened tool-steel races ensure smooth rotation with minimal wobble and eccentricity. This allows for higher load capacities, stiffness, and stability. Vacuum Compatible Versions The (M-)BGM120PEBV6 and (M-)BGM160PEBV6 are the vacuum compatible versions of the BG stepper motor goniometers. They can be used in a vacuum environment down to 10-6 hPa. Their performance is similar to their corresponding BGM-PE stepper motor goniometer.

The M-BGM120PEBV6 Metric Goniometer features a worm mounted rotary encoder for improved accuracy and repeatability. The encoder also provides a method for detecting motor stalling, an important feature for applications with high loads or torques. The PE full-step version with a reduction gear provides a higher torque and is recommended for high inertia payloads and vacuum applications. BG Series goniometric cradles rotate on a transverse axis above the platform. Compared to full 360° rotation stages, they offer maximum free access to the rotating part and allow construction of very compact multi-axis rotation assemblies. BG cradles are designed so that orthogonal mounting of two adjacent-size cradles (e.g., BGS50 and BGS80) provides two perpendicular rotational axes intersecting at about the same point in space. Mounting a rotation stage under the assembly adds a third orthogonal rotation axis through the same point. Precision rotation is ensured by a precision ground, hardened worm gear drive. Single row ball bearings and precision ground tool-steel races ensure smooth rotation with minimal wobble and eccentricity. A home switch, conveniently located at the center of travel, facilitates the return of the platform to a level position.
Due to the various feed-through configurations and preferences of customers, the cable supplied with the stage is not vacuum compatible. Can be ordered with a vacuum compatible 25pin SubD connector.

Precision Multi-Axis Assemblies

BG goniometers are designed so that two adjacent-sized models can be directly mounted orthogonally to each other (for example, BGS80 with BGM120) to pivot about the same point in space. The direct mounting capability saves set-up time, design time, and adapter plate costs. For additional rotation axes, a rotation stage can be mounted under the assembly or on the top BG platform. The video demonstrates an open access, multi-axis tip, tilt and rotation assembly with two BG goniometers and two rotation stages.


Open Rotation Platform

The BG series stages provide up to ±45° of transverse axis rotation enforced with mechanical limit switches. The stage is designed for maximum free access to the rotating platform, allowing for simplified stacking and mounting.


Precision Worm Gear Drive

Precise rotation is ensured by a precision ground, hardened worm gear drive. In addition to being non-backdrivable, the worm gear drive's advantages include higher MIM, repeatability, and overall accuracy.

Ball Bearings with Tool-Steel Races

Single-row ball bearings and precision-ground, hardened tool-steel races ensure smooth rotation with minimal wobble and eccentricity. This allows for higher load capacities, stiffness, and stability.

Vacuum Compatible Versions

The (M-)BGM120PEBV6 and (M-)BGM160PEBV6 are the vacuum compatible versions of the BG stepper motor goniometers. They can be used in a vacuum environment down to 10-6 hPa. Their performance is similar to their corresponding BGM-PE stepper motor goniometer.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Rotary Stages
Product Number M-BGM120PEBV6
Product Name Motorized Goniometer, ±45° Travel, Full-step, Vacuum, M6, BGM120
Stage Type Cradle Positioning / Goniometer
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Rotation Stage, 240 mm, High-Sensitivity, High Speed - RVU240HS - Newport MKS
Specs
Load Capacity 899 lbs (408 kg)
Rotary Velocity 40 deg/sec
Torque Capacity 0.0012 In-lbs (0.0013 kg-cm)
View Details
Motorized Rotation Stage, 160 mm, High-Torque Mini-Step Drive - RV160BPP - Newport MKS
Specs
Load Capacity 607 lbs (275 kg)
Rotary Velocity 20 deg/sec
Torque Capacity 1.77E-4 In-lbs (2.04E-4 kg-cm)
View Details
Motorized Rotation Stage, 240 mm, High-Torque Full-Step Drive - RV240BPE - Newport MKS
Specs
Load Capacity 899 lbs (408 kg)
Rotary Velocity 2 deg/sec
Torque Capacity 5.31E-4 In-lbs (6.12E-4 kg-cm)
View Details