KRYTAR, Inc. Planar Doped Barrier Detectors 210B 210B

Description
KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.
Request a Quote
Description
KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KRYTAR 210B is a planar doped barrier detector designed for microwave power measurement applications from 100 MHz to 18.5 GHz. It features a BNC female connector, dimensions of 2.51 in. x 0.83 in. dia., and a maximum input power of 200 mW. The device has a VSWR of 1.3 to 15 GHz, with output response accuracy of ±0.3 dB up to 12.4 GHz and ±0.6 dB up to 18.5 GHz. Operating temperature ranges from -54°C to +100°C, with an output capacitance of 3 pF and negative output polarity. Input connector is N male, and sensitivity is 0.4 mV/mW.

Datasheet Summary
Powered by GS/AI

The KRYTAR 210B is a planar doped barrier detector designed for microwave power measurement applications from 100 MHz to 18.5 GHz. It features a BNC female connector, dimensions of 2.51 in. x 0.83 in. dia., and a maximum input power of 200 mW. The device has a VSWR of 1.3 to 15 GHz, with output response accuracy of ±0.3 dB up to 12.4 GHz and ±0.6 dB up to 18.5 GHz. Operating temperature ranges from -54°C to +100°C, with an output capacitance of 3 pF and negative output polarity. Input connector is N male, and sensitivity is 0.4 mV/mW.

Suppliers

Company
Product
Description
Supplier Links
Planar Doped Barrier Detectors 210B - 210B - KRYTAR, Inc.
Sunnyvale, CA, United States
Planar Doped Barrier Detectors 210B
210B
Planar Doped Barrier Detectors 210B 210B
KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.

KRYTAR Planar Doped Barrier Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM noise measurements, system monitoring and pulsed RF measurements in ultra-broadband and mm-Wave applications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Power Detectors
Product Number 210B
Product Name Planar Doped Barrier Detectors 210B
Frequency Range 100000 to 18500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Threshold Detectors KTH8018 - KTH8018 - KRYTAR, Inc.
Specs
Frequency Range 8000 to 18000 MHz
View Details
Directional Detectors 201040013 - 201040013 - KRYTAR, Inc.
Specs
Frequency Range 1000 to 40000 MHz
dBm Measurement Range 33.01 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 2.4mm
View Details
Directional Detectors 2620S - 2620S - KRYTAR, Inc.
Specs
Frequency Range 1000 to 26500 MHz
dBm Measurement Range 40 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 3.5mm
View Details
Directional Detectors 120710S - 120710S - KRYTAR, Inc.
Specs
Frequency Range 7000 to 12400 MHz
dBm Measurement Range 30 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature)
View Details