ZTS Technologies Co., Ltd BNC 0.01-6GHz Only Inner DC Block ZDB6B

Description
ZTS BNC Type DC Blocks are only Inner type, starting from 10MHz to 4GHz, 6GHz. Between series connectors are available upon request. Application Test & Measurement Ground Loop Elimination Signal to Noise Ratio(SNR) Improvement
Datasheet
Description
ZTS BNC Type DC Blocks are only Inner type, starting from 10MHz to 4GHz, 6GHz. Between series connectors are available upon request. Application Test & Measurement Ground Loop Elimination Signal to Noise Ratio(SNR) Improvement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC 0.01-6GHz Only Inner DC Block - ZDB6B - ZTS Technologies Co., Ltd
Shenzhen, China
BNC 0.01-6GHz Only Inner DC Block
ZDB6B
BNC 0.01-6GHz Only Inner DC Block ZDB6B
ZTS BNC Type DC Blocks are only Inner type, starting from 10MHz to 4GHz, 6GHz. Between series connectors are available upon request. Application Test & Measurement Ground Loop Elimination Signal to Noise Ratio(SNR) Improvement

ZTS BNC Type DC Blocks are only Inner type, starting from 10MHz to 4GHz, 6GHz. Between series connectors are available upon request.

Application
Test & Measurement
Ground Loop Elimination
Signal to Noise Ratio(SNR) Improvement

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category DC Blocks
Product Number ZDB6B
Product Name BNC 0.01-6GHz Only Inner DC Block
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

DC Blocks - NDB-10-26500 - kTB Solutions
Specs
Connector Type SMA; 3.5mm; SMA, 3.5mm
Frequency 0.0100 to 26.5 GHz
VSWR 1.3 :1
View Details
DC BLOCK / BNC-F / BNC-M /RoHS - BLK-222+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Connector Type BNC
Frequency 0.0100 to 2.2 GHz
View Details
Milli-Cap® DC Ultra Broadband Block - P62CF0R5B5S - Knowles
Specs
Impedance 50-Ohm
Frequency 28 to 40 GHz
View Details
SMA 0.01-18GHz Only Inner DC Block - ZDB18S - ZTS Technologies Co., Ltd
Specs
Connector Type SMA
Impedance 50-Ohm
Frequency 0.0100 to 18 GHz
View Details