ZTS Technologies Co., Ltd Type N 0.01-18GHz Only Inner DC Block ZDB18N

Description
ZTS Type N DC Blocks are only Inner type, starting from 10MHz to 4GHz, 6GHz, 12.4GHz, 18GHz. Between series connectors are available upon request. Application Test & Measurement Ground Loop Elimination Signal to Noise Ratio(SNR) Improvement
Datasheet
Description
ZTS Type N DC Blocks are only Inner type, starting from 10MHz to 4GHz, 6GHz, 12.4GHz, 18GHz. Between series connectors are available upon request. Application Test & Measurement Ground Loop Elimination Signal to Noise Ratio(SNR) Improvement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type N 0.01-18GHz Only Inner DC Block - ZDB18N - ZTS Technologies Co., Ltd
Shenzhen, China
Type N 0.01-18GHz Only Inner DC Block
ZDB18N
Type N 0.01-18GHz Only Inner DC Block ZDB18N
ZTS Type N DC Blocks are only Inner type, starting from 10MHz to 4GHz, 6GHz, 12.4GHz, 18GHz. Between series connectors are available upon request. Application Test & Measurement Ground Loop Elimination Signal to Noise Ratio(SNR) Improvement

ZTS Type N DC Blocks are only Inner type, starting from 10MHz to 4GHz, 6GHz, 12.4GHz, 18GHz. Between series connectors are available upon request.

Application
Test & Measurement
Ground Loop Elimination
Signal to Noise Ratio(SNR) Improvement

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category DC Blocks
Product Number ZDB18N
Product Name Type N 0.01-18GHz Only Inner DC Block
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

DC Blocks - NDB-10-50000 - kTB Solutions
Specs
Connector Type 2.4mm; 2.4mm
Frequency 0.0100 to 50 GHz
VSWR 1.3 :1
View Details
DC BLOCK / BNC-F / BNC-M /RoHS - BLK-222-75+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Connector Type BNC
Frequency 0.0100 to 2.2 GHz
View Details
MLC Broadband DC Blocks -  - Knowles
Specs
Connector Type Surface Mount
Frequency 1.00E-3 to 40 GHz
View Details
BNC 0.01-6GHz Only Inner DC Block - ZDB6B - ZTS Technologies Co., Ltd
Specs
Connector Type BNC
Impedance 50-Ohm
Frequency 0.0100 to 6 GHz
View Details