Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF BAND REJECT FILTERS
ZTS TECHNOLOGIES CO., LTD
ZBSF2605-100A -- BAND STOP FILTER 2555-2655MHZ N FEMALE
ZTS Technologies Co., Ltd
Band Stop Filter 2555-2655MHz N Female
ZBSF2605-100A
Description
Band Stop Filter 2555-2655MHz N Female
ZTS Technologies Co., Ltd
Done
Description
Band Stop Filter 2555-2655MHz N Female
Suppliers
Company
Product
Description
Supplier Links
ZTS Technologies Co., Ltd
Shenzhen, China
Band Stop Filter 2555-2655MHz N Female
ZBSF2605-100A
Band Stop Filter 2555-2655MHz N Female
ZBSF2605-100A
Band Stop Filter 2555-2655MHz N Female
Band Stop Filter 2555-2655MHz N Female
Supplier's Site
Technical Specifications
ZTS Technologies Co., Ltd
Product Category
RF Band Reject Filters
Product Number
ZBSF2605-100A
Product Name
Band Stop Filter 2555-2655MHz N Female
Operating Temperature
-30 to 70 C (-22 to 158 F)
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
120 MHz Bandstop/Notch Filter
AE120N2267
Specs
Fc
120 MHz
Bandwidth
10000 kHz
Return Loss
15 dB
View Details
5o.com
Band Stop Filter
5o29119680
Specs
Operating Temperature
-55 to 85 C (-67 to 185 F)
Fc
0.0 to 3000 MHz
Insertion Loss
1.5 dB
View Details
UIY Inc.
RF Notch Filter
UIYBSF20960A
Specs
Operating Temperature
-55 to 85 C (-67 to 185 F)
Fc
1700 to 1900 MHz
Bandwidth
4.50E6 kHz
View Details
Fairview Microwave Inc.
Tunable Band Reject Filter With N Female Connectors From 500 MHz to 1,000 MHz With a 1% Bandwidth
SBRF-0500-1000-01-N
Specs
Fc
500 to 1000 MHz
VSWR
1.5 :1
Connector
Type N
View Details