Band stop filter designed for wireless communication, audio processing, image and data acquisition, biomedical signal processing, and radar and sensors, with a stop band of 2487 to 2497 MHz, insertion loss maximum of 2 dB, and rejection minimum of 45 dB. It features a 50 Ω impedance, 50 W power handling, operating temperature range of -55 to +85 °C, and an SMA female connector. Physical dimensions are 119 × 68 × 16 mm, with a black appearance. The part includes a one-year standard warranty.
Band Reject Frequency Range 440 to 3800MHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o29119680 |
| Product Name | Band Stop Filter |
| Filter Type | Band Reject |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Fc | 0.0 to 3000 MHz |