UIY Inc. RF Notch Filter UIYBSF20960A

Description
1700 to 1900MHz –Band Stop Filter
Request a Quote
Description
1700 to 1900MHz –Band Stop Filter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

1700 to 1900 MHz band stop filter designed for military, space, and commercial applications, available in SMA-F or N-F connector variants with a rejection bandwidth of 40 dB minimum and pass band VSWR of 1.5, operating from -55 °C to +85 °C; mechanical dimensions are 209.0 mm length and 203.0 mm width.

Datasheet Summary
Powered by GS/AI

1700 to 1900 MHz band stop filter designed for military, space, and commercial applications, available in SMA-F or N-F connector variants with a rejection bandwidth of 40 dB minimum and pass band VSWR of 1.5, operating from -55 °C to +85 °C; mechanical dimensions are 209.0 mm length and 203.0 mm width.

Suppliers

Company
Product
Description
Supplier Links
RF Notch Filter - UIYBSF20960A - UIY Inc.
Shenzhen, China
RF Notch Filter
UIYBSF20960A
RF Notch Filter UIYBSF20960A
1700 to 1900MHz –Band Stop Filter

1700 to 1900MHz –Band Stop Filter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Filters and Microwave Filters
Product Number UIYBSF20960A
Product Name RF Notch Filter
Filter Type Band Reject
Operating Temperature -55 to 85 C (-67 to 185 F)
Fc 1700 to 1900 MHz
Bandwidth 4.50E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

24 to 29GHz – Band Pass Filter - UIYBPF3514C - UIY Inc.
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 40000 MHz
Bandwidth 2.40E7 to 2.90E7 kHz
View Details
118 to 160MHz – High Pass Filter - UIYHPF3934A - UIY Inc.
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 88 to 108 MHz
View Details
RF Band Pass Filter - UIYBPF7522A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 14000 MHz
View Details
DC-5GHz – Low Pass Filter - UIYLPF3325A - UIY Inc.
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 13000 MHz
View Details