Anatech Electronics, Inc. 120 MHz Bandstop/Notch Filter AE120N2267

Description
120 MHz Bandstop/Notch Filter
Request a Quote
Description
120 MHz Bandstop/Notch Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
120 MHz Bandstop/Notch Filter - AE120N2267 - Anatech Electronics, Inc.
Garfield, NJ, United States
120 MHz Bandstop/Notch Filter
AE120N2267
120 MHz Bandstop/Notch Filter AE120N2267
120 MHz Bandstop/Notch Filter

120 MHz Bandstop/Notch Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE120N2267
Product Name 120 MHz Bandstop/Notch Filter
Filter Type Band Reject
Fc 120 MHz
Bandwidth 10000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1616-1627.5 MHz Cavity Band Pass Filter - AB1621B863 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1622 MHz
Bandwidth 11500 kHz
View Details
3503.5 MHz Cavity Filter - AB3503B755 - Anatech Electronics, Inc.
Specs
Fc 3504 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
5350-5450 MHz Cavity Band Pass Filter - AB5400B1040 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5400 MHz
Bandwidth 100000 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B589 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details