ZTS Technologies Co., Ltd WR430 to N Female Waveguide Coaxial Adapter from 1.72 to 2.61GHz With UDR22 Flange ZAWR430NRA

Description
ZTS provides waveguide to coaxial adapters frequency up to 18GHz with Type N coaxial connectors. It features low insertion loss, high isolation, high power handling and excellent VSWR. Widely used for military, defense, space and commercial applications. Custom design is available upon customer request. Application Communications Systems Microwave Radio Systems Test Benches Radar Systems Military and Space
Datasheet
Description
ZTS provides waveguide to coaxial adapters frequency up to 18GHz with Type N coaxial connectors. It features low insertion loss, high isolation, high power handling and excellent VSWR. Widely used for military, defense, space and commercial applications. Custom design is available upon customer request. Application Communications Systems Microwave Radio Systems Test Benches Radar Systems Military and Space
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR430 to N Female Waveguide Coaxial Adapter from 1.72 to 2.61GHz With UDR22 Flange - ZAWR430NRA - ZTS Technologies Co., Ltd
Shenzhen, China
WR430 to N Female Waveguide Coaxial Adapter from 1.72 to 2.61GHz With UDR22 Flange
ZAWR430NRA
WR430 to N Female Waveguide Coaxial Adapter from 1.72 to 2.61GHz With UDR22 Flange ZAWR430NRA
ZTS provides waveguide to coaxial adapters frequency up to 18GHz with Type N coaxial connectors. It features low insertion loss, high isolation, high power handling and excellent VSWR. Widely used for military, defense, space and commercial applications. Custom design is available upon customer request. Application Communications Systems Microwave Radio Systems Test Benches Radar Systems Military and Space

ZTS provides waveguide to coaxial adapters frequency up to 18GHz with Type N coaxial connectors. It features low insertion loss, high isolation, high power handling and excellent VSWR. Widely used for military, defense, space and commercial applications. Custom design is available upon customer request.

Application
Communications Systems
Microwave Radio Systems
Test Benches
Radar Systems
Military and Space

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category Waveguide-to-Coaxial Adapters
Product Number ZAWR430NRA
Product Name WR430 to N Female Waveguide Coaxial Adapter from 1.72 to 2.61GHz With UDR22 Flange
Adapter Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

1.85 mm-Female to WR15 UG385/U Flange Waveguide Coax Adapter Right Angle 50 - 70 GHz - WR15-185R+ - Mini-Circuits
Specs
Adapter Connector Type WR15 UG385/U Flan
Material Aluminum
Frequency Range 70000.0 MHz
View Details
WR51 (BJ180) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR51A - UIY Inc.
Specs
Adapter Connector Type SMA; 2.92mm
Frequency Range 14500.0 to 22000.0 MHz
Maximum Input Power 46.99 dBm
View Details
Advanced Technical Materials, Inc.
Specs
Adapter Connector Type SC (optional feature); SMA; TNC (optional feature); 7/16 (optional feature)
Material Aluminum (optional feature); Brass (optional feature); Cu (optional feature)
Profile Rectangular
View Details
Waveguide & Coaxial Adapters - ad-series - AR RF/Microwave Instrumentation
AR RF/Microwave Instrumentation
Specs
VSWR 1.5 :1
View Details