ZIRCAR Refractory Composites, Inc. Refractory Board Type ZIRCAL-18 SS73

Description
Type ZIRCAL-18 Refractory Board is a high temperature calcium silicate block insulation with excellent mechanical properties and stability up to 1100°C(2000°F). Its high thermal insulating value makes it ideal for many fireproofing and heat processing equipment applications. ZIRCAL-18 is designed to serve as a backup insulation for any refractory construction, such as insulating fire brick, dense refractory brick, castable, gunning mix, plastic refractory or ceramic fiber. ZIRCAL-18's high refractoriness and strength help prevent catastrophic failure of the refractory system. Often the hot face refractory can crack in service allowing the backup insulation to be exposed to elevated temperatures. ZIRCAL-18 makes continued use of the operation possible, allowing for orderly shutdown and maintenance. In the aluminum industry, ZIRCAL-18 is ideally suited as an electrolytic cell insulation. Its combination of strength, thermal conductivity, stability and handleability makes it ideal for reduction cell applications. In the petrochemical industry, ZIRCAL-18 is ideally suited as a backup insulation in heaters and furnaces, and in applications requiring high strength such as insulated pipe supports.
Datasheet
Description
Type ZIRCAL-18 Refractory Board is a high temperature calcium silicate block insulation with excellent mechanical properties and stability up to 1100°C(2000°F). Its high thermal insulating value makes it ideal for many fireproofing and heat processing equipment applications. ZIRCAL-18 is designed to serve as a backup insulation for any refractory construction, such as insulating fire brick, dense refractory brick, castable, gunning mix, plastic refractory or ceramic fiber. ZIRCAL-18's high refractoriness and strength help prevent catastrophic failure of the refractory system. Often the hot face refractory can crack in service allowing the backup insulation to be exposed to elevated temperatures. ZIRCAL-18 makes continued use of the operation possible, allowing for orderly shutdown and maintenance. In the aluminum industry, ZIRCAL-18 is ideally suited as an electrolytic cell insulation. Its combination of strength, thermal conductivity, stability and handleability makes it ideal for reduction cell applications. In the petrochemical industry, ZIRCAL-18 is ideally suited as a backup insulation in heaters and furnaces, and in applications requiring high strength such as insulated pipe supports.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Refractory Board Type ZIRCAL-18 - SS73 - ZIRCAR Refractory Composites, Inc.
Florida, NY, USA
Refractory Board Type ZIRCAL-18
SS73
Refractory Board Type ZIRCAL-18 SS73
Type ZIRCAL-18 Refractory Board is a high temperature calcium silicate block insulation with excellent mechanical properties and stability up to 1100°C(2000°F). Its high thermal insulating value makes it ideal for many fireproofing and heat processing equipment applications. ZIRCAL-18 is designed to serve as a backup insulation for any refractory construction, such as insulating fire brick, dense refractory brick, castable, gunning mix, plastic refractory or ceramic fiber. ZIRCAL-18's high refractoriness and strength help prevent catastrophic failure of the refractory system. Often the hot face refractory can crack in service allowing the backup insulation to be exposed to elevated temperatures. ZIRCAL-18 makes continued use of the operation possible, allowing for orderly shutdown and maintenance. In the aluminum industry, ZIRCAL-18 is ideally suited as an electrolytic cell insulation. Its combination of strength, thermal conductivity, stability and handleability makes it ideal for reduction cell applications. In the petrochemical industry, ZIRCAL-18 is ideally suited as a backup insulation in heaters and furnaces, and in applications requiring high strength such as insulated pipe supports.

Type ZIRCAL-18 Refractory Board is a high temperature calcium silicate block insulation with excellent mechanical properties and stability up to 1100°C(2000°F). Its high thermal insulating value makes it ideal for many fireproofing and heat processing equipment applications. ZIRCAL-18 is designed to serve as a backup insulation for any refractory construction, such as insulating fire brick, dense refractory brick, castable, gunning mix, plastic refractory or ceramic fiber. ZIRCAL-18's high refractoriness and strength help prevent catastrophic failure of the refractory system. Often the hot face refractory can crack in service allowing the backup insulation to be exposed to elevated temperatures. ZIRCAL-18 makes continued use of the operation possible, allowing for orderly shutdown and maintenance. In the aluminum industry, ZIRCAL-18 is ideally suited as an electrolytic cell insulation. Its combination of strength, thermal conductivity, stability and handleability makes it ideal for reduction cell applications. In the petrochemical industry, ZIRCAL-18 is ideally suited as a backup insulation in heaters and furnaces, and in applications requiring high strength such as insulated pipe supports.

Supplier's Site Datasheet

Technical Specifications

  ZIRCAR Refractory Composites, Inc.
Product Category Cement, Concrete, and Mortar
Product Number SS73
Product Name Refractory Board Type ZIRCAL-18
Material Type Silicate / Clay; Calcium Silicate
Bond & Processing Portland Cement / Ca Silicate Bond
Technology / Cure Type Heat Setting or Thermoset
Composition or ASTM/EN Cement Type  CaSiO_3, other oxides
Applications Refractory or High Temperature Insulation; Thermal Insulation or Fire Proofing Material; Thermal Applications
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Cement - THERMOSEAL® 2000 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Technology / Cure Type Air
Applications Foundry / Metal Processing
Cement / Raw Material Form Cement or Binder
View Details
Refractory Concretes and Compounds -  - Rath USA Inc.
Specs
Cement / Raw Material Form Concrete; Mortar
Shape Powder, Grain or Grog
Max Use Temperature 1100 to 1800 C (2012 to 3272 F)
View Details
Solvent Cement - 96010 - Minerallac Company
Minerallac Company
Specs
Applications BuildingConstruction
Cement / Raw Material Form Cement or Binder
Cure Temperature 105 F (40.56 C)
View Details
Specs
Bond & Processing PolymerModified; Polyurethane; Polyurethane Modified Concrete
Technology / Cure Type Air
Applications Flooring; Structural
View Details