Minerallac Company Solvent Cement 96030

Description
BLACK COLOR ASTM D2822/D4586 APPLICABLE STANDARD METAL ROOF, SKYLIGHT, VENT PIPE AND SEAL METAL JOINT APPLICATION TUBE CONTAINER TYPE 1 GALLON CONTAINER SIZE 105 DEG F BONDING TEMPERATURE SPECIFIC GRAVITY 1.01 COVERAGE 12-1/2 SQ FT PER GALLON 1/8 INCH THK
Datasheet
Description
BLACK COLOR ASTM D2822/D4586 APPLICABLE STANDARD METAL ROOF, SKYLIGHT, VENT PIPE AND SEAL METAL JOINT APPLICATION TUBE CONTAINER TYPE 1 GALLON CONTAINER SIZE 105 DEG F BONDING TEMPERATURE SPECIFIC GRAVITY 1.01 COVERAGE 12-1/2 SQ FT PER GALLON 1/8 INCH THK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solvent Cement - 96030 - Minerallac Company
Hampshire, IL, USA
Solvent Cement
96030
Solvent Cement 96030
BLACK COLOR ASTM D2822/D4586 APPLICABLE STANDARD METAL ROOF, SKYLIGHT, VENT PIPE AND SEAL METAL JOINT APPLICATION TUBE CONTAINER TYPE 1 GALLON CONTAINER SIZE 105 DEG F BONDING TEMPERATURE SPECIFIC GRAVITY 1.01 COVERAGE 12-1/2 SQ FT PER GALLON 1/8 INCH THK
  • BLACK COLOR
  • ASTM D2822/D4586 APPLICABLE STANDARD
  • METAL ROOF, SKYLIGHT, VENT PIPE AND SEAL METAL JOINT APPLICATION
  • TUBE CONTAINER TYPE
  • 1 GALLON CONTAINER SIZE
  • 105 DEG F BONDING TEMPERATURE
  • SPECIFIC GRAVITY 1.01
  • COVERAGE 12-1/2 SQ FT PER GALLON 1/8 INCH THK
Datasheet

Technical Specifications

  Minerallac Company
Product Category Cement, Concrete, and Mortar
Product Number 96030
Product Name Solvent Cement
Applications BuildingConstruction
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Cement - THERMOSEAL® 1000 - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Material Type Silicate / Clay
Technology / Cure Type Air
Applications Foundry / Metal Processing
View Details
Specs
Bond & Processing Calcium Aluminate Bond
Technology / Cure Type Hydraulic
Composition or ASTM/EN Cement Type  47.8%Al2O3-35%SiO2-0.5%Fe2O3-1%TiO2-15.1%CaO-0.9%Na2O+K2O
View Details
Solvent Cement - 96010 - Minerallac Company
Minerallac Company
Specs
Applications BuildingConstruction
Cement / Raw Material Form Cement or Binder
Cure Temperature 105 F (40.56 C)
View Details