THERMOSEAL® 2000 is a high-temperature cement designed for sealing and gasketing in fireplaces, furnaces, and wood or coal stoves, with a use limit of 2000°F (1095°C) and a softening temperature of 2300°F (1260°C). It is air-setting, has a thick consistency, and appears blue when wet or dried. The product is packaged in 11 and 32 oz. tubes, and one or five gallon pails.
Manufactured from bulk refractory fibers, THERMOSEAL® Refractory Cements, Moldables and Coatings are excellent for use in high- temperature resistant sealing and thermal insulation applications. All of our THERMOSEAL® products are carefully formulated to withstand thermal expansion and contraction, and have excellent thermal insulation properties, very low shrinkage, and high strength.
Features
Excellent for adhering gaskets and seals
Can be formed into shapes or linings, and pushed into cracks or holes
Offers protection against flame erosion, molten metal corrosion, and thermal spalling
Fills surface voids and and provides improved surface resistance to erosion
Applications
Coatings for furnace linings, troughs, burners and molds
Molten aluminum splash protection
Trough coatings and linings for molten aluminum transfer
High temperature patching and sealing of refractory linings
Lightweight refractory linings
Induction furnace coil coating
High Temperature binder and fillers
| Mid-Mountain Materials, Inc. | |
|---|---|
| Product Category | Cement, Concrete, and Mortar |
| Product Number | THERMOSEAL® 2000 |
| Product Name | Thermal Cement |
| Technology / Cure Type | Air |