ZGC, Inc. AJA Ki Pro, 250GB Portable Digital File Recorder KI-PRO-R0

Description
AJA Ki Pro, 250GB Portable Digital File Recorder ProRes 422 10-Bit Realtime Up/Down Convert FireWire 800 250GB Capacity Ki Pro Product includes: Ki Pro Ki Pro HDD Storage Module AC Adapter 110/220 with 4-pin XLR connectorThe AJA Ki-PRO is a unique recording device designed to streamline post production workflow by simplifying video acquisition. The unit features both SDI and HDMI inputs, making it compatible with most prosumer and professional cameras. The KiPRO takes advantage of Apple's ProRes technology for a seamless transition from "lens to post." The device records to high-capacity drives from a wide variety of cameras and comes equipped with a 250GB drive for large recording capacity. Quick Workflow The KiPRO can function with a wide array of cameras, integrating with your existing workflow. Simply take out the digitizing process and get to the edit room faster. ProRes Inside! Taking full advantage of Apple's high quality ProRes 422 Quicktime codec means footage will stay robust through the entire post process. Remote from Computer or Phone While in the field the KiPRO can be controlled via the web through a computer or iPhone. Extend Camera Life By eliminating use of a tape transport or swapping out memory cards, the lifespan of any camera will progressively get higher. No more having to clean tape heads and hope for no timecode dropouts. The KiPRO eliminates the need. Intuitive Controls The button layout of the KiPRO will be familiar to any video professional, taking its cue from standard VTR and recording units. 250GB Drive Included The 250GB drive included in the KiPRO ensures extended recording times when using the ProRes codec.
Description
AJA Ki Pro, 250GB Portable Digital File Recorder ProRes 422 10-Bit Realtime Up/Down Convert FireWire 800 250GB Capacity Ki Pro Product includes: Ki Pro Ki Pro HDD Storage Module AC Adapter 110/220 with 4-pin XLR connectorThe AJA Ki-PRO is a unique recording device designed to streamline post production workflow by simplifying video acquisition. The unit features both SDI and HDMI inputs, making it compatible with most prosumer and professional cameras. The KiPRO takes advantage of Apple's ProRes technology for a seamless transition from "lens to post." The device records to high-capacity drives from a wide variety of cameras and comes equipped with a 250GB drive for large recording capacity. Quick Workflow The KiPRO can function with a wide array of cameras, integrating with your existing workflow. Simply take out the digitizing process and get to the edit room faster. ProRes Inside! Taking full advantage of Apple's high quality ProRes 422 Quicktime codec means footage will stay robust through the entire post process. Remote from Computer or Phone While in the field the KiPRO can be controlled via the web through a computer or iPhone. Extend Camera Life By eliminating use of a tape transport or swapping out memory cards, the lifespan of any camera will progressively get higher. No more having to clean tape heads and hope for no timecode dropouts. The KiPRO eliminates the need. Intuitive Controls The button layout of the KiPRO will be familiar to any video professional, taking its cue from standard VTR and recording units. 250GB Drive Included The 250GB drive included in the KiPRO ensures extended recording times when using the ProRes codec.

Suppliers

Company
Product
Description
Supplier Links
AJA Ki Pro, 250GB Portable Digital File Recorder - KI-PRO-R0 - ZGC, Inc.
Mountain Lakes, NJ, USA
AJA Ki Pro, 250GB Portable Digital File Recorder
KI-PRO-R0
AJA Ki Pro, 250GB Portable Digital File Recorder KI-PRO-R0
AJA Ki Pro, 250GB Portable Digital File Recorder ProRes 422 10-Bit Realtime Up/Down Convert FireWire 800 250GB Capacity Ki Pro Product includes: Ki Pro Ki Pro HDD Storage Module AC Adapter 110/220 with 4-pin XLR connectorThe AJA Ki-PRO is a unique recording device designed to streamline post production workflow by simplifying video acquisition. The unit features both SDI and HDMI inputs, making it compatible with most prosumer and professional cameras. The KiPRO takes advantage of Apple's ProRes technology for a seamless transition from "lens to post." The device records to high-capacity drives from a wide variety of cameras and comes equipped with a 250GB drive for large recording capacity. Quick Workflow The KiPRO can function with a wide array of cameras, integrating with your existing workflow. Simply take out the digitizing process and get to the edit room faster. ProRes Inside! Taking full advantage of Apple's high quality ProRes 422 Quicktime codec means footage will stay robust through the entire post process. Remote from Computer or Phone While in the field the KiPRO can be controlled via the web through a computer or iPhone. Extend Camera Life By eliminating use of a tape transport or swapping out memory cards, the lifespan of any camera will progressively get higher. No more having to clean tape heads and hope for no timecode dropouts. The KiPRO eliminates the need. Intuitive Controls The button layout of the KiPRO will be familiar to any video professional, taking its cue from standard VTR and recording units. 250GB Drive Included The 250GB drive included in the KiPRO ensures extended recording times when using the ProRes codec.

AJA Ki Pro, 250GB Portable Digital File Recorder
ProRes 422
10-Bit Realtime Up/Down
Convert
FireWire 800
250GB Capacity
Ki Pro Product includes:
Ki Pro
Ki Pro HDD Storage Module
AC Adapter 110/220 with 4-pin XLR connectorThe AJA Ki-PRO is a unique recording device designed to streamline post production workflow by simplifying video acquisition. The unit features both SDI and HDMI inputs, making it compatible with most prosumer and professional cameras. The KiPRO takes advantage of Apple's ProRes technology for a seamless transition from "lens to post." The device records to high-capacity drives from a wide variety of cameras and comes equipped with a 250GB drive for large recording capacity.
Quick Workflow
The KiPRO can function with a wide array of cameras, integrating with your existing workflow. Simply take out the digitizing process and get to the edit room faster.
ProRes Inside!
Taking full advantage of Apple's high quality ProRes 422 Quicktime codec means footage will stay robust through the entire post process.
Remote from Computer or Phone
While in the field the KiPRO can be controlled via the web through a computer or iPhone.
Extend Camera Life
By eliminating use of a tape transport or swapping out memory cards, the lifespan of any camera will progressively get higher. No more having to clean tape heads and hope for no timecode dropouts. The KiPRO eliminates the need.
Intuitive Controls
The button layout of the KiPRO will be familiar to any video professional, taking its cue from standard VTR and recording units.
250GB Drive Included
The 250GB drive included in the KiPRO ensures extended recording times when using the ProRes codec.

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Digital Video Recorders
Product Number KI-PRO-R0
Product Name AJA Ki Pro, 250GB Portable Digital File Recorder
Image Color
Unlock Full Specs
to access all available technical data

Similar Products

Canon WFT-E6A Wireless File Transmitter for EOS 1DX - 5756B001 - ZGC, Inc.
Specs
Image Color
Digital Video Output USB; LAN function only
Recording Media Hard Disk
View Details
 - CE-DVR16 - Clinton Electronics Corporation
Clinton Electronics Corporation
Specs
Features Alarms; Zoom; Compression
Video Inputs 16
Storage Capacity 500000 MB
View Details