ZGC, Inc. Canon WFT-E6A Wireless File Transmitter for EOS 1DX 5756B001

Description
Canon WFT-E6A Wireless File Transmitter for EOS 1DX Upgraded Wireless LAN Function Supports IEEE 802.11n and has Internal Bluetooth Function New Wireless Time Syncing Compact, Durable and Lightweight Construction Enhanced Linked Multi-Camera Shooting Link Up to 10 Cameras Syncing cameras just got easier with the WFT-E6A's new wireless time syncing feature. Although time synchronization can be performedby the EOS-1D X via wired LAN connection, the WFT-E6A provides the option to do it wirelessly. Event photographers will find this especially convenient as now its possible to make adjustments without having to use a direct connection to a computer. Canon's WFT-E6A Wireless Transmitter is an impressive device that boasts several upgrades over earlier permutations. Designed specifically for use with Canon's EOS-1D X, this transmitter offers wireless-only LAN functionality for ease when transferring data. It also now supports IEEE 802.11n for safe, fast wireless LAN transfers. Additionally, an internal Bluetooth function (Bluetooth v2.1 + EDR) is included for a secure connection to Bluetooth-compatible GPS devices for high-capacity data transfers. The WFT-E6A also sports wireless time syncing now, which is a great advantage to those shooting events, allowing you to make adjustments to the device without having a direct connection to a computer. And in another upgrade, the WFT-E6A is also lighter and smaller than earlier models. It still features the same dustproof and waterproof capabilities it's older siblings have. In addition, the transmitter is able to link up to 10 cameras for numerous points of view on a single subject - but now with improved linkage to a WFT server by allowing it to start simultaneously when the master camera and slave cameras are manually connected. Upgraded Wireless LAN Function The WFT-E6A is compatible with the EOS-1D X and offers a wireless-only LAN function for enhanced versatility when transferring data. It now also supports IEEE 802.11n to provide safer and faster wireless LAN transfers than previous models and has a new image resend features that ensures all images get transferred, even if a wireless signal drop interrupts transmission Supports IEEE 802.11n and Has Internal Bluetooth Function Wireless connectivity is gradually becoming an industry standard; many photographers are seeking convenient methods to transfer important image data securely and faster without the use of cables and wires. Canon developed the new WFT-E6A to support IEEE 802.11n, which provides seamless wireless transfers of large files at a speed roughly 3x faster than previous transmitters. For even more versatility, an internal Bluetooth function (Bluetooth v2.1 + EDR) is included. Bluetooth v2.1 + EDR allows the transmitter to have a secure connection to Bluetooth-compatible GPS device while handling high-volume data transfers ..
Description
Canon WFT-E6A Wireless File Transmitter for EOS 1DX Upgraded Wireless LAN Function Supports IEEE 802.11n and has Internal Bluetooth Function New Wireless Time Syncing Compact, Durable and Lightweight Construction Enhanced Linked Multi-Camera Shooting Link Up to 10 Cameras Syncing cameras just got easier with the WFT-E6A's new wireless time syncing feature. Although time synchronization can be performedby the EOS-1D X via wired LAN connection, the WFT-E6A provides the option to do it wirelessly. Event photographers will find this especially convenient as now its possible to make adjustments without having to use a direct connection to a computer. Canon's WFT-E6A Wireless Transmitter is an impressive device that boasts several upgrades over earlier permutations. Designed specifically for use with Canon's EOS-1D X, this transmitter offers wireless-only LAN functionality for ease when transferring data. It also now supports IEEE 802.11n for safe, fast wireless LAN transfers. Additionally, an internal Bluetooth function (Bluetooth v2.1 + EDR) is included for a secure connection to Bluetooth-compatible GPS devices for high-capacity data transfers. The WFT-E6A also sports wireless time syncing now, which is a great advantage to those shooting events, allowing you to make adjustments to the device without having a direct connection to a computer. And in another upgrade, the WFT-E6A is also lighter and smaller than earlier models. It still features the same dustproof and waterproof capabilities it's older siblings have. In addition, the transmitter is able to link up to 10 cameras for numerous points of view on a single subject - but now with improved linkage to a WFT server by allowing it to start simultaneously when the master camera and slave cameras are manually connected. Upgraded Wireless LAN Function The WFT-E6A is compatible with the EOS-1D X and offers a wireless-only LAN function for enhanced versatility when transferring data. It now also supports IEEE 802.11n to provide safer and faster wireless LAN transfers than previous models and has a new image resend features that ensures all images get transferred, even if a wireless signal drop interrupts transmission Supports IEEE 802.11n and Has Internal Bluetooth Function Wireless connectivity is gradually becoming an industry standard; many photographers are seeking convenient methods to transfer important image data securely and faster without the use of cables and wires. Canon developed the new WFT-E6A to support IEEE 802.11n, which provides seamless wireless transfers of large files at a speed roughly 3x faster than previous transmitters. For even more versatility, an internal Bluetooth function (Bluetooth v2.1 + EDR) is included. Bluetooth v2.1 + EDR allows the transmitter to have a secure connection to Bluetooth-compatible GPS device while handling high-volume data transfers ..

Suppliers

Company
Product
Description
Supplier Links
Canon WFT-E6A Wireless File Transmitter for EOS 1DX - 5756B001 - ZGC, Inc.
Mountain Lakes, NJ, USA
Canon WFT-E6A Wireless File Transmitter for EOS 1DX
5756B001
Canon WFT-E6A Wireless File Transmitter for EOS 1DX 5756B001
Canon WFT-E6A Wireless File Transmitter for EOS 1DX Upgraded Wireless LAN Function Supports IEEE 802.11n and has Internal Bluetooth Function New Wireless Time Syncing Compact, Durable and Lightweight Construction Enhanced Linked Multi-Camera Shooting Link Up to 10 Cameras Syncing cameras just got easier with the WFT-E6A's new wireless time syncing feature. Although time synchronization can be performedby the EOS-1D X via wired LAN connection, the WFT-E6A provides the option to do it wirelessly. Event photographers will find this especially convenient as now its possible to make adjustments without having to use a direct connection to a computer. Canon's WFT-E6A Wireless Transmitter is an impressive device that boasts several upgrades over earlier permutations. Designed specifically for use with Canon's EOS-1D X, this transmitter offers wireless-only LAN functionality for ease when transferring data. It also now supports IEEE 802.11n for safe, fast wireless LAN transfers. Additionally, an internal Bluetooth function (Bluetooth v2.1 + EDR) is included for a secure connection to Bluetooth-compatible GPS devices for high-capacity data transfers. The WFT-E6A also sports wireless time syncing now, which is a great advantage to those shooting events, allowing you to make adjustments to the device without having a direct connection to a computer. And in another upgrade, the WFT-E6A is also lighter and smaller than earlier models. It still features the same dustproof and waterproof capabilities it's older siblings have. In addition, the transmitter is able to link up to 10 cameras for numerous points of view on a single subject - but now with improved linkage to a WFT server by allowing it to start simultaneously when the master camera and slave cameras are manually connected. Upgraded Wireless LAN Function The WFT-E6A is compatible with the EOS-1D X and offers a wireless-only LAN function for enhanced versatility when transferring data. It now also supports IEEE 802.11n to provide safer and faster wireless LAN transfers than previous models and has a new image resend features that ensures all images get transferred, even if a wireless signal drop interrupts transmission Supports IEEE 802.11n and Has Internal Bluetooth Function Wireless connectivity is gradually becoming an industry standard; many photographers are seeking convenient methods to transfer important image data securely and faster without the use of cables and wires. Canon developed the new WFT-E6A to support IEEE 802.11n, which provides seamless wireless transfers of large files at a speed roughly 3x faster than previous transmitters. For even more versatility, an internal Bluetooth function (Bluetooth v2.1 + EDR) is included. Bluetooth v2.1 + EDR allows the transmitter to have a secure connection to Bluetooth-compatible GPS device while handling high-volume data transfers ..

Canon WFT-E6A Wireless File Transmitter for EOS 1DX
Upgraded Wireless LAN Function
Supports IEEE 802.11n and has Internal Bluetooth Function
New Wireless Time Syncing
Compact, Durable and Lightweight Construction
Enhanced Linked Multi-Camera Shooting
Link Up to 10 Cameras
Syncing cameras just got easier with the WFT-E6A's new wireless time syncing feature. Although time synchronization can be performedby the EOS-1D X via wired LAN connection, the WFT-E6A provides the option to do it wirelessly. Event photographers will find this especially convenient as now its possible to make adjustments without having to use a direct connection to a computer.
Canon's WFT-E6A Wireless Transmitter is an impressive device that boasts several upgrades over earlier permutations. Designed specifically for use with Canon's EOS-1D X, this transmitter offers wireless-only LAN functionality for ease when transferring data. It also now supports IEEE 802.11n for safe, fast wireless LAN transfers. Additionally, an internal Bluetooth function (Bluetooth v2.1 + EDR) is included for a secure connection to Bluetooth-compatible GPS devices for high-capacity data transfers.
The WFT-E6A also sports wireless time syncing now, which is a great advantage to those shooting events, allowing you to make adjustments to the device without having a direct connection to a computer. And in another upgrade, the WFT-E6A is also lighter and smaller than earlier models. It still features the same dustproof and waterproof capabilities it's older siblings have. In addition, the transmitter is able to link up to 10 cameras for numerous points of view on a single subject - but now with improved linkage to a WFT server by allowing it to start simultaneously when the master camera and slave cameras are manually connected.
Upgraded Wireless LAN Function
The WFT-E6A is compatible with the EOS-1D X and offers a wireless-only LAN function for enhanced versatility when transferring data. It now also supports IEEE 802.11n to provide safer and faster wireless LAN transfers than previous models and has a new image resend features that ensures all images get transferred, even if a wireless signal drop interrupts transmission
Supports IEEE 802.11n and Has Internal Bluetooth Function
Wireless connectivity is gradually becoming an industry standard; many photographers are seeking convenient methods to transfer important image data securely and faster without the use of cables and wires. Canon developed the new WFT-E6A to support IEEE 802.11n, which provides seamless wireless transfers of large files at a speed roughly 3x faster than previous transmitters. For even more versatility, an internal Bluetooth function (Bluetooth v2.1 + EDR) is included. Bluetooth v2.1 + EDR allows the transmitter to have a secure connection to Bluetooth-compatible GPS device while handling high-volume data transfers ..

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Digital Video Recorders
Product Number 5756B001
Product Name Canon WFT-E6A Wireless File Transmitter for EOS 1DX
Image Color
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Image Color
Recording Media Hard Disk
View Details
 - CE-DVR1600 - Clinton Electronics Corporation
Clinton Electronics Corporation
Specs
Features Alarms; Zoom; Compression
Video Inputs 16
Storage Capacity 500000 MB
View Details