Digital Systems Engineering, Inc. (DSE) Driver's Vision Enhancer Series DVE-DUALVIEW

Description
DSE offers an advanced 10.4" Driver's Vision Enhancer Display for use within rugged vehicle operations. The DVE-DUALVIEW display offers users advanced image processing techniques such as Picture-by-Picture (PbP) and Picture-In-Picture (PiP). Optional night vision compliance and programmable buttons are available on the rugged DVE display. DSE's DVE Monitor Series are capable of operating in environments with extended temperature options, extreme shock and vibration and explosive atmosphere. The DVE-DUALVIEW display offers LED backlighting (1000:1 dimming ratio) and enhanced sunlight readability for high brightness scenarios. For more information regarding the DVE-DUALVIEW driver's vision enhancer display (DVE), please contact DSE. DVE-DUALVIEW Features • (1) Sensor Input (RS-170) • (1) AUX Composite Video Input • (1) Pass-through Video Sensor Output • (1) RS422 Serial Data Interface • 10.4" TFT AM LCD SVGA (800 x 600) • LED Backlight (1000:1 Dimming Ratio) • Enhanced Sunlight Readability • Transflective Enhancement • Antireflective/Antig lare Surface Treatments • Milled AL Case, sealed to IP6/NEMA 6 • Military Grade Sealed Connectors • Mounts in Standard A-Kits • Wide Range Input (10-36 VDC) MIL-STD-1275 • Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity • 30 Watts Maximum Power Consumption • Programmable Buttons via RS422 • Optional NVIS Compliance (MIL-STD-3009 Class B)
Description
DSE offers an advanced 10.4" Driver's Vision Enhancer Display for use within rugged vehicle operations. The DVE-DUALVIEW display offers users advanced image processing techniques such as Picture-by-Picture (PbP) and Picture-In-Picture (PiP). Optional night vision compliance and programmable buttons are available on the rugged DVE display. DSE's DVE Monitor Series are capable of operating in environments with extended temperature options, extreme shock and vibration and explosive atmosphere. The DVE-DUALVIEW display offers LED backlighting (1000:1 dimming ratio) and enhanced sunlight readability for high brightness scenarios. For more information regarding the DVE-DUALVIEW driver's vision enhancer display (DVE), please contact DSE. DVE-DUALVIEW Features • (1) Sensor Input (RS-170) • (1) AUX Composite Video Input • (1) Pass-through Video Sensor Output • (1) RS422 Serial Data Interface • 10.4" TFT AM LCD SVGA (800 x 600) • LED Backlight (1000:1 Dimming Ratio) • Enhanced Sunlight Readability • Transflective Enhancement • Antireflective/Antig lare Surface Treatments • Milled AL Case, sealed to IP6/NEMA 6 • Military Grade Sealed Connectors • Mounts in Standard A-Kits • Wide Range Input (10-36 VDC) MIL-STD-1275 • Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity • 30 Watts Maximum Power Consumption • Programmable Buttons via RS422 • Optional NVIS Compliance (MIL-STD-3009 Class B)

Suppliers

Company
Product
Description
Supplier Links
Scottsdale, AZ, USA
Driver's Vision Enhancer Series
DVE-DUALVIEW
Driver's Vision Enhancer Series DVE-DUALVIEW
DSE offers an advanced 10.4" Driver's Vision Enhancer Display for use within rugged vehicle operations. The DVE-DUALVIEW display offers users advanced image processing techniques such as Picture-by-Picture (PbP) and Picture-In-Picture (PiP). Optional night vision compliance and programmable buttons are available on the rugged DVE display. DSE's DVE Monitor Series are capable of operating in environments with extended temperature options, extreme shock and vibration and explosive atmosphere. The DVE-DUALVIEW display offers LED backlighting (1000:1 dimming ratio) and enhanced sunlight readability for high brightness scenarios. For more information regarding the DVE-DUALVIEW driver's vision enhancer display (DVE), please contact DSE. DVE-DUALVIEW Features • (1) Sensor Input (RS-170) • (1) AUX Composite Video Input • (1) Pass-through Video Sensor Output • (1) RS422 Serial Data Interface • 10.4" TFT AM LCD SVGA (800 x 600) • LED Backlight (1000:1 Dimming Ratio) • Enhanced Sunlight Readability • Transflective Enhancement • Antireflective/Antig lare Surface Treatments • Milled AL Case, sealed to IP6/NEMA 6 • Military Grade Sealed Connectors • Mounts in Standard A-Kits • Wide Range Input (10-36 VDC) MIL-STD-1275 • Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity • 30 Watts Maximum Power Consumption • Programmable Buttons via RS422 • Optional NVIS Compliance (MIL-STD-3009 Class B)

DSE offers an advanced 10.4" Driver's Vision Enhancer Display for use within rugged vehicle operations. The DVE-DUALVIEW display offers users advanced image processing techniques such as Picture-by-Picture (PbP) and Picture-In-Picture (PiP). Optional night vision compliance and programmable buttons are available on the rugged DVE display. DSE's DVE Monitor Series are capable of operating in environments with extended temperature options, extreme shock and vibration and explosive atmosphere. The DVE-DUALVIEW display offers LED backlighting (1000:1 dimming ratio) and enhanced sunlight readability for high brightness scenarios. For more information regarding the DVE-DUALVIEW driver's vision enhancer display (DVE), please contact DSE.

DVE-DUALVIEW Features

• (1) Sensor Input (RS-170)
• (1) AUX Composite Video Input
• (1) Pass-through Video Sensor Output
• (1) RS422 Serial Data Interface
• 10.4" TFT AM LCD SVGA (800 x 600)
• LED Backlight (1000:1 Dimming Ratio)
• Enhanced Sunlight Readability
• Transflective Enhancement
• Antireflective/Antiglare Surface Treatments
• Milled AL Case, sealed to IP6/NEMA 6
• Military Grade Sealed Connectors
• Mounts in Standard A-Kits
• Wide Range Input (10-36 VDC) MIL-STD-1275
• Protected against Internal Short Circuit, Load Dump, Over Voltage and Reverse Polarity
• 30 Watts Maximum Power Consumption
• Programmable Buttons via RS422
• Optional NVIS Compliance (MIL-STD-3009 Class B)

Technical Specifications

  Digital Systems Engineering, Inc. (DSE)
Product Category Digital Video Recorders
Product Number DVE-DUALVIEW
Product Name Driver's Vision Enhancer Series
Unlock Full Specs
to access all available technical data

Similar Products

 - AVR-3000 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Image Color
Video Format NTSC
Digital Video Output RS232; RS485; Parallel Interface; Ethernet; USB
View Details
4-CH 2U High Performance 2U DVR - DVRFLEX4E - IC Realtime, LLC
Specs
Image Color
Video Format NTSC
Digital Video Output RS232; RS485; Ethernet
View Details